Field and Drive Bus Monitoring
Featured Product from iba America LLC
The iba system provides extensive connectivity options for integration with various field and drive bus technologies, enabling efficient monitoring and data acquisition in automated manufacturing. By utilizing iba bus monitors, the system can connect to multiple bus technologies, including CAN/CANopen, EtherCAT®, EtherNet/IP, PROFIBUS, PROFINET, and ABB’s DDCS drive bus. These monitors allow for seamless data collection without interfering with existing bus operations.
The system offers two main operating modes for the bus monitors: "sniffer mode," where the bus traffic is passively read and recorded, and "active mode," where the bus monitor receives and processes data sent to it from the control system. This versatility allows for comprehensive data acquisition from various connected devices.
The iba bus monitors also include diagnostic functions that provide information on bus status and errors, enabling quick identification of issues. Configuration of the system is simple and carried out within the ibaPDA interface, which automatically detects connected devices. This configuration is stored in the devices and can be easily adjusted.
For robust, reliable performance, the bus monitors feature a durable design and can be mounted on a top-hat rail. They use fiber optic connections for data transfer, with options for unidirectional or bidirectional communication depending on the protocol used. The ibaNet 32Mbit Flex protocol supports a high data transfer rate and flexible sampling rates, allowing efficient data handling for various bus monitors in a network.
Overall, the iba system's bus monitors enable seamless, non-intrusive data recording and diagnostics, offering a flexible, efficient solution for monitoring field and drive buses in automated manufacturing environments.