Synchronization accuracy down to one microsecond
Featured Product from iba America LLC
The ibaN-2E card is equipped with two switched 1 GbE RJ45 ports. It supports highly accurate data transmission, delivering synchronization accuracy down to one microsecond and a data throughput of up to 750 Mbit/s within a dedicated iba network. At the same time, the ibaN-2E can also be operated using standard Ethernet infrastructure.
Seamless Integration and High Accuracy
The ibaN-2E card provides a future-proof solution for applications that demand maximum speed and precision. Integration into the iba system is seamless: users can configure signals via the familiar interface, monitor current bandwidths, and keep track of system status at all times. Up to four ibaN-2E cards can be installed within a single system and synchronized with each other.
The new interface card is ideally suited for dedicated data connectivity with components such as ibaM-COM, ibaNet-E-enabled PLC systems, and other Ethernet-capable devices. Thanks to its low latency and high precision, it offers, when combined with other iba components, the perfect solution for modern industrial environments - from process monitoring to machine control.