Sensors for predictive maintenance

Featured Product from ifm efector inc.

More Info Email Supplier Request a Quote

VVB 3-axis IO-Link vibration sensor: Technology
ifm’s VVB3 provides real-time machine health insights and predictive failure detection. No vibration programming expertise required.

Measure 3 axes of vibration data simultaneously without interruption. The VVB3 allows you to collect enough critical machine vibration data to accurately predict failures before they occur. 

It provides detailed vibration data, transmitting 32 bytes of independent X, Y, and Z-axis measurements while using  Impact (peak acceleration), Fatigue (average velocity), and Friction (average acceleration) indicators.

This model includes the BearingScout™ parameter, onboard H-FFT (Enveloped FFT) for bearing fault frequency monitoring in the frequency domain, enabling real-time detection of specific rolling element bearing frequencies for direct root cause analysis of failures. It also supports high-density time waveform capture, allowing for independent or synchronous X, Y, and Z-axis waveform data collection.

The Data Science model can transmit the Time Waveform BLOB, providing raw vibration data for deeper diagnostics. This makes it ideal for:

  • AI-driven analytics
  • Advanced condition monitoring
  • Process optimization.

 

Sensors for predictive maintenance
ifm’s maintenance sensors are designed to support predictive maintenance and condition monitoring strategies, enabling proactive detection of issues to optimize equipment performance and reduce unplanned downtime. The sensors monitor key parameters such as vibration, oil quality, temperature, pressure, and flow, providing real-time data to prevent machinery failures and extend asset lifespan.

Durable and easy to install, these sensors feature advanced IO-Link technology, allowing seamless integration into condition monitoring systems and providing valuable insights for predictive maintenance. With features such as high overload resistance, real-time data collection, and the ability to monitor environmental conditions, ifm's sensors help maintain the health of machinery and reduce maintenance costs.

follow us on:

 

ifm efector, Inc.
ifm efector, inc. is an ISO 9001:2015 certified world leader in the manufacturing of sensors and controls for industrial automation. With our US headquarters and warehouse situated in Southeastern Pennsylvania, we are poised to serve our 26,000 customers nationwide. We ship 90% of our orders within one hour and have an engineering customer support team available as part of our philosophy of striving to consistently provide the best experience for our customers.