Cannabis Oil Extraction Chiller Presentation
Featured Product from inTEST Thermal Solutions
Solutions for Low Temperature CBD & THC Extraction
The FREE Thermonics Extractin Chiller Presentation details methods for cooling solvents, hydrocarbons, and ethanol to low temperatures for THC and CBD extraction.
- Cool solvents in bulk with a vessel and air-cooled, water-cooled or LN2-cooled fluid chillers.
- Cool a continuous flow of solvents in a “tankless, on-demand” configuration using an external heat exchanger and ultra-high-capacity chillers.
Chill 100 Gallons of Ethanol to -70°C in Under 30 Minutes with LN2 Based Chillers
Chill 100 Gallons of Ethanol to -70°C in Under 30 Minutes with Compressor Based Chillers
~Thermonics Chillers
Thermonics Extraction Chillers Feature:
- Temperature Ranges from -900C to +200C
- Cooling capacities from 500W to 30 kW
- Multiple pump sizes and types with programmable flow rate and pressure options
- Wide selection of process cooling fluids
- Powerful, programmable, touch-screen chiller controller
- Optional flow meter, programmable fluid pressure and flow, anti-back flow, and pressurized fluid purge
- Remote communications options (analog, RS-485, TCP/IP Ethernet)
More Featured Products