Proximity detection vs. ranging measurement?
Featured Product from Migatron Corporation
Proximity detection: An object passing anywhere within the preset range will be detected and generate and output signal. The detect point is independent of target size, material or degree of reflectivity. Ranging Measurement: Precise distance(s) of an object moving to and from the sensor are measured via time intervals between transmitted and reflected bursts of ultrasonic sound. The example shows a target detected at six inches from the sensor and moving to ten inches. The distance of change is continuously calculated and outputted.
More Featured Products