Low Profile AC-DC Power Supply, Up to 900 W

Featured Product from Acopian Power Supplies

More Info Email Supplier Request a Quote

Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W

Single DC Outputs from 5VDC to 125VDC

Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC

Acopian Power Supplies launched their higher power LP2 switching power supplies rated up to 900 Watts. Models are available in both single and wide-adjustment DC output voltages ranging from 5VDC to 125VDC and 0-5VDC to 0-125VDC and up to 900 watts.

All models are voltage and current programmable. In addition, these units are constant current controllable and can also be controlled from 0 volts and 0 amps to their rated output. All models have been tested to run off GFCI circuits.

These switching power supplies are highly configurable. Standard features include, but are not limited to universal input (90-265VAC) or they can operate off DC input (110-350VDC); PFC, output enable, constant voltage and current modes, voltage and current monitor terminals and programming capabilities, short circuit and overload protection, touch-safe pluggable connectors, remote sensing, ‘V ok’ signal monitoring and ‘Soft start’ operation.

Optional features include N+1 redundancy/paralleling up to 4 like models, alarm with relay contacts and moisture/fungus proofing. 

Models can be convection cooled (600 watts) or fan cooled (900 watts).

These power supplies are ideal for use in test equipment, analog systems, power, military, aerospace, manufacturing, controls, medical, aviation, r&d applications and more.

All Acopian products are designed and built in the USA.