FTR-E1-HC, a lightweight, 60A 400VDC higher voltage switching relay ideal for both power and automotive applications.
With no specific polarity requirement for the connection of load terminals, and a low power consumption of approximately 1.2W at rated coil voltage, FTR-E1-HC eliminates the need to reduce the voltage applied to the coil to the holding voltage, avoiding the cost an... Read more...
More Product Announcements from FCL Components AmericaMeet the market’s smallest, low power 40A, automotive grade, PCB-mounted relay, the FBR53-LE. Because this relay is more than 2 mm lower in height than others in its class, it helps enable more compact designs.
The FBR53-LE is a 1 Form U (Form A with twin contacts) relay that measures 15.7(L) x 12.3(W) x 14(H) mm, with a volume of 2,704 mm3. Its maximum carrying c... Read more...
More Product Announcements from FCL Components AmericaFinder solutions for the shipbuilding industry
Finder is a favoured partner for the maritime industry. It provides customized and rigorously tested solutions that guarantee long electrical life, corrosion-resistance
New cruise liners and... Read more...
More Product Announcements from Finder S.p.A. con unico socioFinder products used in warehousing and packaging equipment automation improve work quality control processes and can reduce down time. Read more...
More Product Announcements from Finder S.p.A. con unico socioType 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets.
Features include:
- Pin length 3.5 mm for PCB mounting
- Pin length 5.3 mm for plug-in relays
- DC coil (650 mW or 500 mW)
- Variant with cadmium-free contacts
- 8 mm, 6 kV (1.2/50µs) insulation between coil a...
latching contactor for low voltage, high current applications. Read more...
More Product Announcements from Churod Americas, Inc.Join Churod Americas, Inc. at Booth 1822 Dongguan Churod Electronics Co., Ltd., a leading manufacturer of relays & components for automotive, appliance, industrial, & green energy applications. Use our exclusive code SPECIAL to get a free expo pass and 20% off a conference pass! Read more...
More Product Announcements from Churod Americas, Inc.Lift Aid is a São Paulo, Brazil-based company specializing in lifting and motion-assisted lifting systems. In the Brazilian market, Lift Aid has developed lifting systems for transferring people in wheelchairs, in which the person is placed safely in a lifting sling, and transported to the bed and vice versa. The system designed by Lift Aid also allows people to move around within... Read more...
More Product Announcements from Finder S.p.A. con unico socioThe Churod CHEV-H250/E is a UL-recognized HVDC contactor with a nominal rating of 250A@1000VDC. The contactor can pass current bi-directionally making it perfect for charging piles and energy storage systems. Read more...
More Product Announcements from Churod Americas, Inc.Check out Churod Electronics' options for solar inverters and energy storage systems Read more...
More Product Announcements from Churod Americas, Inc.