Finder S.p.A. con unico socio

Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting.
* Same program for each day

Available in the following versions:

  • Type 12.31-0000 (Daily, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount)
  • Type 12.31-0007 (Weekly, 1 changeover contact 16 A
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Sensata Technologies

Introducing the SGX Series Contactors for Material Handling, Energy Storage Systems, and DC Fast Charging Applications Read more...

More Product Announcements from Sensata Technologies
Churod Americas, Inc.

The CHS01 has ratings to 60 A, wide gap contacts and power-saving coil options. Perfect for industrial or alternative energy applications. Read more...

More Product Announcements from Churod Americas, Inc.
Finder S.p.A. con unico socio

Function and features:

The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers.

Other features:

  • 4 NO 40 A + 1 NC 3 A
  • Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2)
  • DC coils, with 700 mW holding power<.../li>
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Churod Americas, Inc.

Featuring a common footprint and a 20 A UL-recognized rating, the CHI03 is a cost-conscious solution to PCB power switching needs Read more...

More Product Announcements from Churod Americas, Inc.
Aratas America LLC

The G7L Power Relay is a 20-30A (220VAC) switching, high-dielectric-strength relay designed for PCB applications. It can handle momentary voltage drops up to 50% of the rated voltage without contact chattering. The relay is made with flame-resistant materials and meets safety standards, making it a reliable choice for various applications. Read more...

More Product Announcements from Aratas America LLC
Aratas America LLC

G9KB | PCB Power Relays | OMRON Electronic Components - Americas

A high capacity of 600 VDC, 50 A and bidirectional opening and closing is achieved; Ambient temperature 85°C; Contact gap: 3.6 mm or more; UL 60947-4-1 and EN 61810-10-certified (required for ESS switching devices) Read more...

More Product Announcements from Aratas America LLC
Waytek, Inc.

InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. Read more...

More Product Announcements from Waytek, Inc.
Waytek, Inc.

Waytek offers high-quality Hongfa products including micro relays, mini ISO relays, and 280 micro relays.

Hongfa is known for manufacturing a variety of automotive products including automotive relays, high-voltage DC relays, high-capacity control boxes, automotive electronic modules, vacuum pumps, and more. Read more...

More Product Announcements from Waytek, Inc.
Finder S.p.A. con unico socio

Finder solutions for the industrial sector are composed of a large number of specific products and accessories, among these, approved equipment for control panel like heaters and fans with filters.

Finder’s components and accessories for control panels facilitate the work of panel builders while ensuring the highest safety levels, demonstrated by the great number of internat... Read more...

More Product Announcements from Finder S.p.A. con unico socio