Announcements
Protect Your Electrical Systems with Littelfuse TR Series Battery Disconnects
Quickly cuts all battery power to vehicle electrical systems with one switch.
Learn more here
(read more)Carling Technologies V-series Contura rocker switches for every application
These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment control panels. The snap-in mount allows for fast installation.
Learn more on the Waytek website.
(read more)The 2025 Waytek product catalog contains 328 pages featuring, 6,500+ items, information on product dimensions, specifications, and applications.
(read more)Arctic Ultraflex Blue® continues to be the premier arctic grade wire rated and proven to work in extreme temperatures of -55°C to 105°C.
(read more)Enhanced flexibility and strength for severe cold temperature installations and applications
(read more)When reliability and durability are non-negotiable, the Amphenol ecomate C16 Series stands out as the go-to solution for harsh environments.
(read more)Waytek now carries green and yellow heat shrink! Striped color combination designates selectrical grounding.
(read more)Waytek stocks Switch Components USB charging ports in various styles for USB 2.0 and USB Type-C.
(read more)The practice of mounting fuses directly onto the battery as a starter protector fuse is becoming more prevalent in high-amp truck and vehicle applications, and with good reason.
(read more)There are a variety of modular power distribution products for adding multiple circuits to your vehicle electrical system. Featuring compact, space-saving designs, here are four examples of fuse holders and hard-wired boxes that are perfect for a variety of industries and uses.
(read more)Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-seal
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A.
(read more)Optimal Component Series (OCS) 1.5 Sealed and Unsealed Connection Systems are engineered for enhanced warranty and reliability performance expected in today’s passenger vehicle applications. The OCS 1.5 Sealed and Unsealed Connection System’s compatibility with industry-standard mating housing interfaces and terminal cavities enables easy integration for OEMs and their tiered...
(read more)GP-Series pushbutton latch switches are designed for in-cab installation for on- and off-highway vehicles. Configurable with or without a red LED backlight, the durable polycarbonate switch can be laser-etched in red with one of several standard icons to match your application.
(read more)Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever.
(read more)Waytek offers high-quality Hongfa products including micro relays, mini ISO relays, and 280 micro relays.
Hongfa is known for manufacturing a variety of automotive products including automotive relays, high-voltage DC relays, high-capacity control boxes, automotive electronic modules, vacuum pumps, and more.
(read more)Versatile Deltec Cable Tie Straps are weather and UV Resistant. They can be cut to any desired length which makes them an ideal solution when bundling and working with Wire Harnesses.
(read more)InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters.
(read more)LC 10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to high-voltage accessory circuits in EVs and hybrid passenger vehicles.
(read more)Protect your wire harnesses with rugged Perma-Seal connectors to seal and protect your terminations and provide long-lasting, moisture-proof connections.
Now available on reels which allows for automation, reducing labor time and cost.
(read more)Automotive electrical connectors play a critical role in the overall functionality and safety of vehicles. Given their importance, it's imperative to employ best practices in their use, installation, and maintenance.
(read more)The demand for efficient, reliable connectivity in automotive applications has never been higher. From basic electrical transmission to safety and diagnostic functions, connectors play a pivotal role. They help enable everything from stereo systems to drive trains, with applications constantly being added. Here are a few factors to keep in mind when choosing automotive connectors.
(read more)Waytek has added Heyco Edge clips with UV Cable Ties as an ideal solution for applications where holes are not available or temperatures are too extreme for adhesive solutions.
(read more)On and off-highway vehicles — whether utilized in construction, agriculture, mining, or other demanding sectors — necessitate robust connectors distinct from those in consumer vehicles. These heavy-duty connectors are essential for ensuring secure connections in extreme conditions such as high vibrations, temperature variations, and exposure to contaminants.
(read more)The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads.
(read more)Contactors have long been a go-to switching solution for vehicles with multiple batteries or auxiliary equipment drawing substantial electrical loads. As transportation and work vehicles grow more complex and EV applications increase in prevalence, contactors are evolving to meet higher voltage requirements.
(read more)Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings.
(read more)ACT cable ties are designed, engineered, and manufactured in the USA. With a commitment to unmatched finished goods inventory and world-class quality cable tie systems, Advanced Cable Ties is the perfect choice for any task. Their variety of cable tie products allows you to effectively fix breaks, color code, organize and bundle wires with complete confidence in the reliability.
(read more)HellermannTyton is a leading manufacturer of high performance fastening tools that help world-class customers better manage wire, cable and components. Cable ties from HellermannTyton are engineered and manufactured with 100% high-quality plastic for maximum performance and quality for a variety of applications. Waytek offers a variety of wire management solutions.
(read more)Series 87 Switchable High-Amp Circuit Breakers from Mechanical Products are innovative, heavy-duty, ignition protected solutions ideal for use in DC power systems as main or branch circuit breakers. They are designed as a cross to industry-standard switchable high-amp circuit breakers.
(read more)Amphenol Sine Systems’ AT Series™ LED Connectors are a highly-visible, field-serviceable, cost-effective solution for quick visual verification of power to help reduce troubleshooting time.
(read more)The Amphenol Sine Systems AT Series Connectors are now available in colors for easy identification!
(read more)Find every kind of automotive electrical connector for every kind of environment at Waytek.
(read more)Find every kind of automotive electrical connector for every kind of environment at Waytek.
(read more)Find every kind of automotive electrical connector for every kind of environment at Waytek.
(read more)Amphenol Sine Systems HYPERBUSS™ AT Connectors are a high-performance, cost-effective solution used in interconnect applications where a common “bussed” electrical pathway with superior environmental sealing is required—such as in heavy-duty, transportation, marine, diagnostic, military, alternative energy and agricultural use.
(read more)The ATP Series™ from Amphenol Sine Systems are wire-to-wire connectors able to withstand high-vibration and harsh environmental conditions, keeping you connected with confidence. They are a proven solution for marine, automotive, heavy equipment, alternative energy fields, and other demanding interconnect applications.
(read more)The AT Series™ connectors are designed with performance in mind, featuring superior environmental sealing retention rated up to IP68/69K. Developed for the harshest conditions in marine, agricultural and heavy-duty equipment, they can be used interchangeably as a replacement for other industry-standard connectors.
Available in various styles:
- AT Series Hi...
DuraMate AHDM Series from Amphenol Sine Systems are multi-pin, heavy-duty metal circular connectors that are environmentally sealed for a variety of applications.
(read more)Automotive Circuit breakers from Optifuse offered in automatic reset, each color-coded to the automotive industry standard for amperage coloring.
(read more)The ruggedized CAN-FLEC PDM provides superior sealing while maximizing the available space, reducing the number of additional units required.
(read more)Metri-Pack in-line Aptiv connectors feature high current and current density in a small, compact design.
(read more)The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.
(read more)Molex Sealed Connectors are environmentally sealed and provide resistance to corrosion. They are easy to install making them ideal for OEMs and end-users.
(read more)Littelfuse 48VDC Contactors are a high-current, high-voltage solution for EV applications such as charging stations, battery power supply, circuit protection and more.
(read more)Sealed In-line Fuse Holders from Littelfuse are the perfect way to protect overflow and auxiliary circuits in your work truck.
(read more)The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design.
(read more)The Master Proheat heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do.
(read more)