Thomas & Betts Deltec® Cable Tie Straps
Featured Product from Waytek, Inc.
- 50 foot reel of cable tie strap, can be cut to any desired length
- No sharp edges compared to metallic cable support system
- Separate locking head and strapping allow installers to customize the cable tie strap length
- Designed to perform a minimum of 20 years outdoors
- Manufactured to provide superior resistance to sunlight, moisture, and salt environments
- Tensile Strength: 250 lbs.
- Material: Weatherable acetal
- Length: 50'
- Width: 0.5"
- Thickness: 0.06"
- Temperature Range: -85°F (-65°C) to 194°F (90°C)
- Installation Temperature Range: -30°F (-34°C) to 150°F (65°C)
More Featured Products