Carling Technologies GP Series Push Button Switch
Featured Product from Waytek, Inc.
GP-Series pushbutton latch switches are designed for
in-cab installation for on- and off-highway vehicles.
Featuring an internal PCB rated to 0.25A 24VDC,
this 2-position, snap-in panel-mounted switch is
available with ON-OFF or Momentary ON-OFF circuitry.
Configurable with or without a red LED backlight, the
durable polycarbonate switch can be laser-etched in
red with one of several standard icons to match your
application.
- Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning
- Category: Push Button Switches
- Manufacturer: Carling Technologies
- Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles
- This 2-position snap-in panel-mount switch features On/Off circuitry and a red LED backlight
- Made of durable polycarbonate material
- Standard product ships with laser-etched red hazard warning
- Can be custom-etched with one of many available icons to match your application (see datasheet)
- Features an internal printed circuit board (PCB) that is rated to 0.25A
- Ingress protection: IP54 sealing
- Operating temperature: -40°F (-40°C) to 185°F (85°C)
- Mounting: Front panel push-in
- Panel thickness range: .098" to .118" (2.50 mm to 3.00 mm)
- Integrated female connector in switch base
- Mates with Aptiv # 12064760 4-Pin Connector
- Market Applications: Trucks, buses, construction, mining, and agriculture
More Featured Products