Littelfuse High Voltage LC 10EV Fuse
Featured Product from Waytek, Inc.
LC 10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to high-voltage accessory circuits in EVs and hybrid passenger vehicles.
- M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription)
- Interrupting ratings of 20 kA at 500VAC and 500VDC
- Time-delayed protection to circuits in electric vehicles
- Operating Temperature: –40 °C (-40°F) to 125 °C (257°F)
- Tin-plated copper alloy terminals
- Nickel-plated brass end caps
- Melamine bodies with UL 94 flammability ratings of V-0
- Refer to ISO 8820-8 and JASO D622 standards
- Available with blade, bolt down, cartridge, and PCB connectors
- Color-coded bands indicate ampere ratings
- Color coded: Blue
More Featured Products