ACT Cable Ties for Cold Weather

Featured Product from Waytek, Inc.

More Info Email Supplier Request a Quote

Specially formulated material to withstand long periods of exposure to sub-zero temperatures before installation.

  • Prevents downtime replacing ties from cracking or breaking from extreme cold temperatures
  • Impact resistant and UV weatherable
  • UL Recognized type 11
  • CSA Certified Type 11
  • UL Flame rating 94 HB
  • Engineered performance for cold weather applications.
  • Operating temperature: -40°F (-40°C) to 165°F (73°C)
  • Material: UV Black Nylon
  • Tensile Strength: 50 lbs

See more