The 6K Series industrial contactors are designed to withstand high electrical loads, ensuring safe and high-performance operation in electrical enclosures and machinery. Read more...
More Product Announcements from Finder S.p.A. con unico socioChurod offers wide-contact gap PCB relays with load ratings from 25A@277VAC to 270A@1000VAC for solar and BESS applications. Read more...
More Product Announcements from Churod Americas, Inc.For resistive loads and industrial applications with high switching frequencies. Read more...
More Product Announcements from Finder S.p.A. con unico socioThe 70 Series comprises a range of multifunction devices that allow monitoring of undervoltage and overvoltage, phase sequence and phase failure.
Features include (according to Type):
- Multifunctional types, providing the flexibility of monitoring Undervoltage, Overvoltage, Window Mode, Phase rotation, Phase loss, Asymmetry and Neutral loss
- Colored LEDs...
CHSR2 Series 8A Forcibly Guided Relay Read more...
More Product Announcements from Churod Americas, Inc.A1 Series 3~10A MINIATURE POWER RELAY
Features:
- Outline dimension (18.2mm×10.2mm×14.9m
m) - 1 Form A(SPST)contact arrangement
- Designed to meet cULus,TUV,CQC requirements
- 4,000VAC dielectric stenght between coil and contact
- Sensitive and standard coils available
- RoHS compliance<.../li>
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets.
Features include:
- Pin length 3.5 mm for PCB mounting
- Pin length 5.3 mm for plug-in relays
- DC coil (650 mW or 500 mW)
- Variant with cadmium-free contacts
- 8 mm, 6 kV (1.2/50µs) insulation between coil a...
FINDER 8A SERIES OPTA - THE WORLD'S FIRST PROGRAMMABLE
LOGIC RELAY Read more...
WHAT IS FINDER OPTA?
OPTA is the name of a completely new range of INDUSTRIAL SMART RELAYS or PROGRAMMABLE LOGIC RELAYS, perfect for easily creating intelligent logic to industrial, OEM or building automation projects.
These devices are freely programmable with both traditional IEC61131-3 languages (Ladder, FBD, etc.) and the op Read more...
More Product Announcements from Finder S.p.A. con unico socioAutomotive Relays and Sensors Read more...
More Product Announcements from Churod Americas, Inc.