The Airval Clipper Wide Treadle (3L-30A2-S) delivers reliable pneumatic control with a broader treadle surface that gives operators greater freedom and comfort in positioning.
This three-way momentary foot switch supplies air when pressed and safely stops flow when released. Built from cast iron with a black housing, it’s made for long-life performance and features a non-ski... Read more...
More Product Announcements from Linemaster Switch CorporationThe Aquiline Maintained Polymeric (971-DJ) delivers reliability and performance in a compact, durable design.
This maintained model stays engaged once pressed and must be pressed again to release, making it ideal for applications that require a steady on and off position without constant foot pressure. Built from flame-retardant polymeric material rated UL 94 V-1, it features a no... Read more...
More Product Announcements from Linemaster Switch CorporationThe Airval Premier (2P-30A2-S) delivers reliable pneumatic control in a compact, chrome-finished design built for long life operation.
This two way momentary foot switch allows air to flow when pressed and stops when released, providing smooth, consistent performance for demanding applications. The internal valve features a non-ferrous body, stainless steel plunger, and Teflon coa... Read more...
More Product Announcements from Linemaster Switch CorporationThe Airval Clipper Single 4 Way (4C-30F2-S) is designed for smooth pneumatic control with long life operation.
This switch provides momentary, on-demand control that directs air between two different outputs. With filtered and lubricated air, it handles line pressure up to 150 PSI and can be mounted securely to the floor or equipment.
A common use for a 4 way design is controll... Read more...
The Hercules Gated OX Shield (511-B2OXGA) is built for demanding industrial environments where safety and precision matter most.
This two-stage momentary SPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation. To operate, lift the gated safety cover with your foot, push your toe against the anti-trip mechanism on the back of the treadle, and th... Read more...
More Product Announcements from Linemaster Switch CorporationThe Airval Clipper Single (2C-30A2-S) is a 2 way momentary pneumatic foot switch built for reliable on demand control.
It delivers air only while the pedal is pressed and stops immediately when released. Designed for long-life operation, it supports pressures up to 150 PSI with a filtered and lubricated air supply and can be securely mounted to the floor or equipment for stable use!... Read more...
The Airval Classic (3E-20V2-S) is a 3 way variable flow pneumatic foot switch built for smooth and precise control!
Its sturdy base and responsive treadle keep it steady underfoot, while the variable design lets operators adjust airflow based on pedal movement. With filtered and lubricated air, it supports pressures up to 150 PSI for long lasting performance.
You’ll see t... Read more...
The Airval Clipper Twin (3C-30A2-S) is built for dependable performance where precision matters.
Its sturdy base keeps the switch stable during use, and the second treadle allows for control of a secondary function streamlining workflows. Paired with a filtered and lubricated air supply, it handles line pressure up to 150 PSI with ease.
You can find this switch in medical and d... Read more...
Some foot switches come with plastic treadles. Others come with metal. And if you have ever wondered why, you are not alone. Read more...
More Product Announcements from Linemaster Switch CorporationFootswitches For The Food Industry
Beverage & Ingredient Dispensing Foot Controls
Linemaster foot controls are invaluable in the food service industry, particularly for managing dispensing machines used in various applications such as beverage and ingredient dispensing. Footswitches like the Air Impulse, Treadlite, and Compact allow food service professionals to oper... Read more...