MMP D22-376B-12V GP52-068 EU-1024 (Brushed 12V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 72 in-lbs continuous torque and 155 in-lbs peak torque with an output speed of 42 RPM) Read more...
More Product Announcements from Midwest Motion Products, Inc.MMP D22-376D-24V GP52-014 (Brushed 24V DC Gearmotor - Capable of producing up to 23 in-lbs continuous torque & 61 in-lbs peak torque with an output speed of 275 RPM. Read more...
More Product Announcements from Midwest Motion Products, Inc.MMP BL58-412F-48V GP52-068 EU-1024 (Brushless 48V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 247 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 70 RPM) Read more...
More Product Announcements from Midwest Motion Products, Inc.MMP BL58-412F-48V GP52-408 EU-1024 (Brushless 48V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 443 in-lbs continuous torque with an output speed of 14 RPM) Read more...
More Product Announcements from Midwest Motion Products, Inc.MMP BL58-487C-24V GP52-068 EU-1024 (Brushless 24V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 336 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 54 RPM) Read more...
More Product Announcements from Midwest Motion Products, Inc.MMP D22-376B-12V GP52-408 EU-1024 (Brushed 12V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 402 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 6.9 RPM) Read more...
More Product Announcements from Midwest Motion Products, Inc.MMP D22-376D-24V GP52-408 (Brushed 24V DC Gearmotor capable of producing up to 443 in-lbs continuous torque with an output speed of 10 RPM. IP54 protected and under 2.5" diameter and under 10.0" total length and weight is 4.7 lbs Read more...
More Product Announcements from Midwest Motion Products, Inc.Model Number: MMP D22-376D-24V GP52-068
MMP D22-376D-24V GP52-068 (Brushed 24V DC Gearmotor is capable of producing up to 104 in-lbs continuous torque & 280 in-lbs peak torque with an output speed of 55 RPM. Read more...
More Product Announcements from Midwest Motion Products, Inc.MMP D22-490A-12V GP52-408 (Brushed 12V DC Gearmotor capable of producing up to up to 443 in-lbs continuous torque with an output speed of 6.8 RPM) Read more...
More Product Announcements from Midwest Motion Products, Inc.MMP S22-346F-24V GP52-068 (Brushed 24V DC Gearmotor with Capable of producing up to 175 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 60 RPM) Read more...
More Product Announcements from Midwest Motion Products, Inc.