Midwest Motion Products, Inc.

MMP TM57-12V GP52-068 (Brushed 12V DC Gearmotor capable of producing up to 84 in-lbs continuous torque and 212 in-lbs peak torque with an output speed of 51 RPM. IP54 protected and under 2.5'' diameter & under 8.0'' total length & weight is 4.3 lbs.) Read more...

More Product Announcements from Midwest Motion Products, Inc.
Midwest Motion Products, Inc.

MMP S22-346F-24V GP52-408 (Brushed 24V DC Gearmotor capable of producing up to 443 in-lbs continuous torque with an output speed of 11 RPM.) Read more...

More Product Announcements from Midwest Motion Products, Inc.
Mouser

These Molex connectors support up to 864W power delivery within the same compact footprint per OCP M-PIC specifications. The series features hybrid power-signal pins, 13.5A rating, 250V insulation, and RoHS compliance, making these connectors ideal for automotive, servers, and edge compute equipment. Read more...

More Product Announcements from Mouser
Mouser

This small-diameter, 50Ω RF cable from Winchester Interconnect delivers low loss and consistent VSWR to 100GHz. The space-rated DX047 cable is an alternative to semi-rigid cables and features a rugged ETFE jacket, >100dB shielding, and a high flex life. Read more...

More Product Announcements from Mouser
Schaltbau GmbH

Schaltbau webinar on "Scaling Power Safely: Parallel and Series Connection of Contactors": We explore the electrical and mechanical behavior of contactors in parallel and series configurations. You will gain practical insights into current sharing, voltage distribution, thermal performance, and real-world breaking behavior. Read more...

More Product Announcements from Schaltbau GmbH
Northwire, Inc.

When backup power is needed in a home, safely switching between utility power and a backup generator is critical. Northwire engineers UL-listed and CSA-certified custom cable solutions for the backup power market, including Backup Power Transfer Meter (BPTM) systems. Read more...

More Product Announcements from Northwire, Inc.
Majestic Transformer Co.

Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. Read more...

More Product Announcements from Majestic Transformer Co.
Majestic Transformer Co.

Transformer Inrush Current Explained: when a transformer is first energised, it can draw a current far higher than its normal operating level for a very short period. This is known as inrush current.

In many applications, it is brief and manageable. In others, it creates real problems. Nuisance tripping, blown fuses, stressed components and voltage dips can all happen if th... Read more...

More Product Announcements from Majestic Transformer Co.
Hammond Manufacturing Company Inc.

Rubberized Cord Grip Option

Key Features:

  • Electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand. Also suitable for desktop use.
  • End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips....
Read more...

More Product Announcements from Hammond Manufacturing Company Inc.