Announcements

Hammond Manufacturing Company Inc. has promoted these products / services:

Hammond Manufacturing Company Inc. - Hand-Held ABS Plastic Enclosures 1552 Series

Rubberized Cord Grip Option

Key Features:

  • Electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand. Also suitable for desktop use.
  • End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips....
(read more)
Hammond Manufacturing Company Inc. - Corrosion Protection with Hammond’s EJSS Series

The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes.

The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for housing a variety of instruments and components in wet or otherwise corrosive environments. Door la... (read more)

Hammond Manufacturing Company Inc. - Dozens of stainless steel enclosures ready to ship

For applications like oil & gas, water treatment, wastewater, food & beverage, pharmaceutical, mining, marine, or roadside, Hammond has a stainless steel enclosure that will get the job done - dozens of series, hundreds of unique sizes, in stock & ready to ship!

Download our Stainless Steel Overview Brochure HERE (read more)

Hammond Manufacturing Company Inc. - Rugged Diecast Aluminum Enclosures

Hammond 1550 Series Diecast Aluminum Enclosures - Tough, reliable, and engineered for durability - rugged enough for demanding environments, yet easy to machine. The lap joint construction keeps dust and splashing water out while enhancing EMI/RFI shielding. Choose from a smooth, natural vibra finish or lightly textured black powder paint, with optional water-tight gaskets for extra prot... (read more)

Hammond Manufacturing Company Inc. - Water Tight Enclosures with Many Mounting Features

Type 4/4X, 6/6P Polycarbonate and ABS Plastic Enclosures 1557 SeriesWater-Tight, Multiple Mounting Features (read more)

Hammond Manufacturing Company Inc. - 1554 and 1555 Series ABS and Polycarb Enclosures

The 1554 and 1555 series provide a wide size range of watertight ABS and polycarbonate enclosures for electronic equipment. (read more)

Hammond Manufacturing Company Inc. - NWM Swing-out Wall Cabinets

NWM series Type 4 wallmount cabinets provide 19" mounting space with front and rear access. (read more)

Hammond Manufacturing Company Inc. - CSPP Series Perforated Panels

CSPP series perforated panels make component mounting a breeze. (read more)

Hammond Manufacturing Company Inc. - 1550ZF Series Flanged Diecast Enclosures

The same tough diecast strength as our classic 1550Z series, now with a welded-on bottom flange. (read more)

Hammond Manufacturing Company Inc. - 1590Z Series Watertight Diecast Enclosures

The 1590Z series of thick-wall diecast aluminum enclosures offers a tough industrial housing for electronic instruments. (read more)

Hammond Manufacturing Company Inc. - 1589 Series Rack Mount PDU

Power distribution units designed to mount on a standard 19" rack. (read more)

Hammond Manufacturing Company Inc. - Swing-Out Industrial Wall Mount Rack Cabinet

UL2416 Type 12 rated for 350 lbs (158 kg). Seismic rated up to 200 lbs (90.72 kg). (read more)

Hammond Manufacturing Company Inc. - 1590 Series Diecast Aluminum Enclosures

Hammond's iconic 1590 series diecast boxes come a large range of sizes. (read more)

Hammond Manufacturing Company Inc. - 1455 Series Extruded Aluminum Enclosures

Our staple series of extruded aluminum enclosures has a wide range of size and color options. (read more)

Hammond Manufacturing Company Inc. - Handheld Plastic 1553 Series Enclosures

1553 series enclosures have a distinctive design ideal for housing printed circuit boards for handheld devices. (read more)

Hammond Manufacturing Company Inc. - 1591T Series Polycarbonate Enclosures

Hammond’s 1591T series provides transparent polycarbonate housing for electronics (read more)

Hammond Manufacturing Company Inc. - C2RR Series Rack Cabinet

C2RR series test and measurement rack cabinets provide a strong steel housing for rackmount equipment. (read more)

Hammond Manufacturing Company Inc. - RMU Series Rackmount Enclosures – New Height!

Hammond’s popular RMU series of rackmount instrument enclosures has expanded to include 5U (8.75”) tall versions. These universally utile enclosures have a strong aluminum construction with sand-textured black powder coat finish. 1U, 2U, and 3U versions are available in full 19” rackmount width as well as 8” half-width for desktop applications. All heights from 1U... (read more)

Hammond Manufacturing Company Inc. - HYW Series Enclosures

NEMA 4X Stainless Steel Hygienic Enclosures (read more)

Hammond Manufacturing Company Inc. - 1591XX Series ABS Plastic Enclosures

Multipurpose ABS plastic enclosures from Hammond Manufacturing (read more)

Hammond Manufacturing Company Inc. - 1591 Series ABS Plastic Enclosures

Multipurpose ABS plastic enclosures from Hammond Manufacturing (read more)

Hammond Manufacturing Company Inc. - 1556 Series Modern General Purpose Enclosure

Multipurpose plastic enclosures with modern style by Hammond (read more)

Hammond Manufacturing Company Inc. - RCK Series Rack Cabinets By Hammond

Hammond Manufacturing's RCK series rack cabinets are ideal for A/V, Homelab, Security, and IT applications. RCK series cabinets are sturdy and versatile, with a wide selection of doors, top panels, casters, and rails, allowing the user to fully customize each cabinet to their application. The RCK series is TAA-compliant for GSA Schedule purchases and manufactured in North America.

RC (read more)

Hammond Manufacturing Company Inc. - RAS Series Universal Rack Shelves From Hammond

A fundamental element of many rack assemblies, the RAS series provides a range of rack shelves which mount to any standard EIA-compliant rack or cabinet. With its simple and adaptable design, the RAS series can be used to mount equipment and components that do not have rack mounting capabilities.

Finished in textured black powder coat and constructed of strong 14 or 16 gauge steel... (read more)

Hammond Manufacturing Company Inc. - PBPS Series Steel Rack Panels

Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard 19” rack cabinet.

Depending on height, panels include 4 or 8 mounting points and rounded... (read more)

Hammond Manufacturing Company Inc. - PBPA Series Aluminum Rack Panels

Hammond’s PBPA series aluminum rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in six finish options including unfinished, and are designed to mount within a standard 19” rack cabinet.

Depending on height, panels include 4 or 8 mounting points... (read more)

Hammond Manufacturing Company Inc. - Hammond Stainless Steel Type 4X Enclosures

The EN4SDSS series of enclosures by Hammond Manufacturing are available in a wide range of sizes, from 12” x 12” x 6” up to 72” x 36” x 12”. The large variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate control devices, and lighting solutions make the EN4SDSS series endlessly adaptable to your industr... (read more)

Hammond Manufacturing Company Inc. - Hammond's EN4SD Series Enclosures

The EN4SD series of enclosures by Hammond are available in a vast range of sizes, from as small as 12” x 10” x 6” to as large as 72” x 30” x 24”. The wide variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate control devices, and lighting solutions make the EN4SD series endlessly adaptable to your appli... (read more)

Hammond Manufacturing Company Inc. - EJ Series Junction Boxes by Hammond

Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes.

The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are built to house a variety of electrical and electronic instruments and components. Door latches i... (read more)