The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes.
The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for housing a variety of instruments and components in wet or otherwise corrosive environments. Door la... Read more...
More Product Announcements from Hammond Manufacturing Company Inc.A COMPREHENSIVE GUIDE TO ITS MECHANISM, BENEFITS, AND INDUSTRIAL APPLICATIONS Read more...
More Product Announcements from C.I. Takiron CorporationHigh-temperature cable solutions for continuous operation up to +260 °C, including flexible silicone and fluoropolymer designs with excellent thermal, chemical, and electrical performance for demanding industrial applications. Read more...
More Product Announcements from SAB BRÖCKSKES GmbH & Co. KGSAB Bröckskes introduces a highly flexible CAT 5e Industrial Ethernet cable designed for ISO Class 1 cleanroom environments. It combines low particle emission with reliable data transmission and drag chain capability, enabling stable performance in dynamic automation applications. Read more...
More Product Announcements from SAB BRÖCKSKES GmbH & Co. KGEteily's N Male to SMA Male RF cable assembly (5m RG58) provides low-loss, high-frequency performance up to 11GHz. The sturdy connectors and 50 Ω impedance provide reliable signal transmission for antennas, telecom systems, and RF applications that require long-distance connectivity. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.Douglas Electrical Components manufactures Push-Through Receptacle (PTR) hermetic assemblies tailored for environments such as glovebox applications, where electrical connections require frequent updates or upgrades.
These assemblies enable changes without breaking the hermetic seal, ensuring continuous protection and reliable system performance.
Explore the PTR Series - https:... Read more...
TDK Corporation power inductors can be used in high-temperature automotive environments Read more...
More Product Announcements from DigiKeyWe've solved the problem of matching gearboxes to specific motor standards. The GearSync series features a revolutionary universal coupling system that allows a single gearbox to pair with NEMA, IEC, or Servo motors using one standardized cover. Read more...
More Product Announcements from DieQua Corporation1050p.com LED power supplies convert AC to stable DC power for efficient LED lighting. Featuring voltage regulation, dimming options, and robust protection, ideal for residential, commercial, and industrial applications. Read more...
More Product Announcements from Win Source ElectronicsThe ULN2803ADWR from Texas Instruments is a high-voltage, high-current Darlington transistor array, perfect for controlling loads like solenoids, relays, and motors. Ideal for automotive, industrial, and consumer electronics applications. Read more...
More Product Announcements from Win Source Electronics