Federal Signal Corporation - Industrial Signaling and Systems

Federal Signal is pleased to announce that the FB2LED, FB2LEDX, and
FB2LEDX-CN models are now available in Magenta.

These models offer three userselectable flash patterns (steady, 60 FPM, 120 FPM) and can be mounted easily on pipes or surfaces. Read more...

More Product Announcements from Federal Signal Corporation - Industrial Signaling and Systems
Automationdirect.com

IronHorse stainless steel worm gearboxes are suitable for the Food and Beverage industry and many other harsh industrial applications Read more...

More Product Announcements from Automationdirect.com
Automationdirect.com

E-T-A REX modular electronic circuit protectors safeguard electrical circuits from overcurrent, short circuits, and other faults; individual protection modules can be combined to meet specific circuit protection requirements Read more...

More Product Announcements from Automationdirect.com
parvalux by maxon

Losing mobility can be a traumatic period in anyone’s life, regardless of whether this is due to ageing, or an accident. With the implementation of innovative, reliable and efficient motors mobility solutions are able to empower individuals with increased independence and mobility. Parvalux provides products for mobility solutions such as stairlifts, powered wheelchairs and patient... Read more...

More Product Announcements from parvalux by maxon
parvalux by maxon

The materials handling industry uses conveyors to ensure that products are distributed effectively, so an AC or DC motor is chosen depending on the weight it needs to carry and the speed at which it needs to work. Learn which type of conveyor motor might be best for your application and how Parvalux can help you select a geared motor from stock or create a fully-custom design. Read more...

More Product Announcements from parvalux by maxon
parvalux by maxon

All aspects of the warehousing sector have been automated increasing efficiency across the board as well as improving employee safety and productivity. The key to ensuring effective, reliable and efficient drive systems is to utilize the most appropriate motor for the equipment. Parvalux designs and manufactures a range of AC, DC brushless and brushed motors including the BLx60 brushless... Read more...

More Product Announcements from parvalux by maxon
parvalux by maxon

Any automated system is only as good as its reliability. An automated guided vehicle (AGV) for example, needs to do the job it is programmed to do; without error, quickly and efficiently. Read more...

More Product Announcements from parvalux by maxon
parvalux by maxon

When deciding on what automated door solutions are right for your premises you need to consider who will be using them and whether you require automatic sliding doors, gate opening systems or revolving doors. Parvalux manufactures drive systems for heavy-duty, standard-duty, and light-duty door automation applications including sliding, spinning and hinged-based. View video for more info... Read more...

More Product Announcements from parvalux by maxon
Churod Americas, Inc.

A1 Series 3~10A MINIATURE POWER RELAY

Features:

  • Outline dimension (18.2mm×10.2mm×14.9mm)
  • 1 Form A(SPST)contact arrangement
  • Designed to meet cULus,TUV,CQC requirements
  • 4,000VAC dielectric stenght between coil and contact
  • Sensitive and standard coils available
  • RoHS compliance<.../li>
Read more...

More Product Announcements from Churod Americas, Inc.