Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Read more...
More Product Announcements from Asahi/America, Inc.Confidence is essential when researching what material to use in an application. Beyond the function of valves, the material selection remains the most critical decision. Combining body material and elastomeric material compatibility to ensure a long service life is why customers continue to rely on Asahi/America for our recommendation. Read more...
More Product Announcements from Asahi/America, Inc.Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles
Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in sizes 1/4-inch to 2 inches with FNTP end connections.
Bonomi North America’s unique... Read more...
More Product Announcements from Bonomi North America, Inc.Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications
Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves come in two-way and three-way configurations with a choice of NPT or SAE thread end connections.
Both the two-way valves (3... Read more...
More Product Announcements from Bonomi North America, Inc.Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad
Bonomi North America is introducing a new line of automation-ready full-port three-piece ball valves for high temperature and pressure industrial applications where safety is a primary concern. The new 630 (Carbon) and 730 (Stainless) Series valves conform to wal... Read more...
More Product Announcements from Bonomi North America, Inc.Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608.
Bonomi North America has introduced a new line of Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing... Read more...
More Product Announcements from Bonomi North America, Inc.Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA.
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. The split-body full-port... Read more...
More Product Announcements from Bonomi North America, Inc.Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages
New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components together offer remote open or closed position indication.
New industrial ball valve and limi... Read more...
More Product Announcements from Bonomi North America, Inc.Plant engineers and skid system manufacturers are constantly searching for ways to make their systems more compact, lighter, more efficient and more economical. Our direct mount ASME/ANSI Class 150 wafer ball valves and valve packages meets these needs and more.
Our new 723/724 "Skid Series" valve body uses less steel which means a lower cost per valve than other wafers on the mar... Read more...
More Product Announcements from Bonomi North America, Inc.Bonomi has introduced the first ANSI 150 flanged wafer and 2-piece NPT threaded low-torque automated V-ball packages, factory-assembled with the company’s own Valbia electric actuators. The space-saving packages provide precision control and long, reliable service life. Ball port choices include 30/60 º, 60º or 90º V-balls.
Stainless or carbon steel wafer body... Read more...
More Product Announcements from Bonomi North America, Inc.