McWane Plant and Industrial

ADVANTAGES OF RESILIENT HINGE CHECK VALVES OVER TRADITIONAL SWING CHECK VALVES

Check valves are very old. There is evidence that Romans began using check valves to control water flow through their cities between 312 and 270 BC. These were simple “flap” style check valves made of bronze or leather. While these designs were simplistic, the same principle is still... Read more...

More Product Announcements from McWane Plant and Industrial
DFT Inc.

DFT's axial-flow silent check valves are known worldwide as the valve to use for preventing or eliminating Water Hammer problems. Available in many styles, installs horizontally or vertically. Can be sized for your specific application. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

To manufacture semiconductors, fabs require significant amounts of water and steam. Check valves are critical components... Read more...

More Product Announcements from DFT Inc.
DFT Inc.

Superior Protection for your Pumps and Compressors. Find out why Axial flow check valves are the best choice of protection to safeguard your expensive investments.
View DFT's webinar to learn more about protecting your pump and compressor investments! Now available ON-DEMAND. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

Water hammer, vibration, and excessive noise can shorten equipment life and increase maintenance costs. See how a major wastewater treatment facility eliminated hydraulic shock issues by replacing conventional dual-disc check valves with DFT® ALC® Axial Flow Check Valves. Download the case study to learn the results. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

Managing Pressure Transients After Pump Shutdown

Valve response impacts system stability

When a pump shuts down, flow does not stop instantly. As velocity decays, fluid inertia can create transient pressure changes throughout the system. If not properly managed, these pressure transients can introduce vibration and mechanical stress in piping and connected equipment.... Read more...

More Product Announcements from DFT Inc.
DFT Inc.

Featuring 2 of DFT’s high-performing check valves, the Excalibur® flanged check valve and the WLC® wafer check, both built for use in chemical applications. They have a tight seal, protect other equipment in the system from reverse flow, and are designed for low maintenance with long service life. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

Built to last over a million cycles, the DFT® Model SCV® is corrosion-resistant stainless steel, reliable, and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas, or steam, the SCV® provides tight shut-off and protects other equipment in the system from reverse flow and water hammer. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

DFT ALC® Axial Flow Check Valves delivers low pressure drop, silent operation, and reliability for mission‑critical cooling system applications. It provides pump protection, minimizes energy loss, and supports high‑efficiency cooling loops. Read more...

More Product Announcements from DFT Inc.
DeZURIK, Inc.

Engineered for reliability in demanding applications, the APCO CRF‑100C Rubber Flapper Swing Check Valve delivers non‑slam closure, 100% flow area, and long‑term corrosion resistance—ideal for clean and dirty service. Read more...

More Product Announcements from DeZURIK, Inc.