DeZURIK, Inc.

What is surge pressure and what causes pressure surges? Surge is a change in pressure resulting from a change in fluid velocity. One cause of surge pressure is from velocity changes during opening/closing of check valves during pump startup/shutdown. Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

The APCO CVS-6000 Swing Check Valve—engineered for dependable performance, and efficiency in water and wastewater systems. Featuring a one piece disc and disc arm and patent pending seat design, ensures consistent operation with minimal maintenance. Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

DeZURIK introduces the APCO CVS-6000 Swing Check Valve—engineered for dependable performance, efficiency, and longevity in water and wastewater systems. Featuring a rugged epoxy-coated ductile iron body, high-strength stainless steel shaft, and streamlined flow path, the CVS-6000 ensures consistent operation with minimal maintenance. Read more...

More Product Announcements from DeZURIK, Inc.
DFT Inc.

Saltwater Disposal: Check Valves for Oil & Gas - This whitepapter provides an overview of produced water processes and highlights how check valves contribute to the success of saltwater disposal systems. Read more...

More Product Announcements from DFT Inc.
Lee Co. (The)

This check valve has been qualified at cryogenic temperatures and showed leakage results under 10 sccm of helium and -320 degrees Fahrenheit. Read more...

More Product Announcements from Lee Co. (The)
DFT Inc.

The DFT® model DLC® check valve is one of many corrosion resistant, dependable, and economical spring-assisted, non-slam in-line check valves built for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC® provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction ensures a long servic... Read more...

More Product Announcements from DFT Inc.
DFT Inc.

DFT® WLC® Wafer Style Check Valve: Spring-assisted, non-slam design for fluid flow systems. Prevents reverse flow, minimizes leakage, and supports horizontal or vertical installation across multiple ASME classes and sizes. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

The DFT® model FBC® is an economical, compact, lightweight, insert wafer check valve that easily installs between two flanges. This in-line, spring-assisted design prevents "water hammer" and reverse flow". The FBC® contains all of the proven features of the Basic-Check® valve developed by DFT over 80 years ago. Read more...

More Product Announcements from DFT Inc.
Beswick Engineering Co., Inc.

The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. The increased flow capability, low cracking pressure, excellent repeatability and leak tight operation can be used to advantage in a wide range of applications. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
DFT Inc.

Choosing the right check valve is vital for system reliability and efficiency. Cut maintenance costs by understanding key differences between valve styles. Learn how to specify and size check valves for optimal flow, improved performance, and lower total cost of ownership. Read more...

More Product Announcements from DFT Inc.