DeZURIK, Inc.

DeZURIK's severe service knife gate valve seat rings are identical which allows the seat rings to be interchanged, rotated and field replaced to extend and maximize service life. Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and suitable for dead-end service without a mating flange. KSV valves are designed for safety with a ful... Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

Hilton bonneted throttling knife gate valve is an economical option for low-head, free-discharge applications such as dam regulation to control water levels. Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

DeZURIK selected a third-party consulting firm to compare performance characteristics of urethane bonded liners to non-bonded liners on knife gate valves. The consulting firm performed a series of stress tests to identify performance characteristics between the two designs. The bonded urethane liner outperformed the non-bonded liner. Read more...

More Product Announcements from DeZURIK, Inc.
McWane Plant and Industrial

The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or retrofits. Read more...

More Product Announcements from McWane Plant and Industrial
McWane Plant and Industrial

Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications. Read more...

More Product Announcements from McWane Plant and Industrial
McWane Plant and Industrial

MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants.  Read more...

More Product Announcements from McWane Plant and Industrial