K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT... Read more...
More Product Announcements from Kuriyama of America, Inc.Grease Bandit™ GBAND Series Oil Resistant Grease Trap Hose by Kuriyama Read more...
More Product Announcements from Kuriyama of America, Inc.The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve for relief pressures up to 40 psig (2.8 bar). Read more...
More Product Announcements from Beswick Engineering Co., Inc.The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). Manufactured in corrosion resistant stainless steel. Read more...
More Product Announcements from Beswick Engineering Co., Inc.Beswick new NV3I needle valve offers better packaging. The in-line M3 porting, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8″ hex nut for panel mounting. Read more...
More Product Announcements from Beswick Engineering Co., Inc.The PRDHF is a non-relieving, single stage pressure regulator. It is ideal for applications requiring high flow but also miniature size. Rated for inlet pressures up to 500 psig. The large valve to sensing area ratio and frictionless design, provides accurate low pressure regulation, such as ½ psi. Provides outlet pressures from 0 to 50 psig. Read more...
More Product Announcements from Beswick Engineering Co., Inc.Beswick Engineering Co., Inc.
Miniature Ball Valve- 10-32 threads
The smallest 10-32 threaded ball valves, MBV-1010-303 and MBV-1010-316, are an excellent choice for applications requiring a compact, high quality, on/off valve. Manufactured in either 303 or 316 stainless steel and machined with 10-32 UNF thread threaded ports this valve is ideal for high technology devices. Read more...
More Product Announcements from Beswick Engineering Co., Inc.Beswick Engineering's luer lock fittings are commonly used in medical applications. The external 10-32 luer fitting, LULM, is typically assembled with an internal luer fitting, known as Beswick LULF. This fitting is available without the locking feature and is also available with an optional integrated shut-off mechanism. Read more...
More Product Announcements from Beswick Engineering Co., Inc.Beswick’s MSV slide sleeve valve provides an efficient in-line three-way valve. When the sleeve is moved to the “ON” position, fluid is allowed to pass through the valve. When the sleeve is moved to the “OFF” position, the outlet is exhausted to the atmosphere and fluid is prevented from exiting the inlet port. Read more...
More Product Announcements from Beswick Engineering Co., Inc.The patented single stage pressure regulator, PRDB, is designed to provide extreme precision at very low outlet applications with a steady inlet pressure up to a maximum of 500 psig. The maximum outlet pressure range is 0 to 30 psig. Manufactured in brass, 303 or 316 stainless steel. Read more...
More Product Announcements from Beswick Engineering Co., Inc.