MAIN Manufacturing Products, Inc.

MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Read more...

More Product Announcements from MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.

MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Read more...

More Product Announcements from MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.

MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. Read more...

More Product Announcements from MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.

SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees, and wyes. Read more...

More Product Announcements from MAIN Manufacturing Products, Inc.
DynaQuip Controls

Electric Actuator with 2 PC Brass Valve - EHH Series

The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please contact customer service for r... Read more...

More Product Announcements from DynaQuip Controls
DynaQuip Controls

DynaQuip quarter-turn Pneumatic Actuators are designed to be compact, durable and versatile. These actuators represent state of the art technology combined with economic operation and high cycle performance Read more...

More Product Announcements from DynaQuip Controls
Lee Co. (The)

The Lee Company's new 375 Spring Biased Shuttle Valve is the latest addition to Lee's line of miniature spring biased shuttle valves. Read more...

More Product Announcements from Lee Co. (The)
Lee Co. (The)

The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. Read more...

More Product Announcements from Lee Co. (The)
Lee Co. (The)

The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. Read more...

More Product Announcements from Lee Co. (The)