The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Read more...
More Product Announcements from Lee Co. (The)The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal™ technology. Read more...
More Product Announcements from Lee Co. (The)The Lee Company's new High Pressure 500 Flosert is the latest addition to Lee's line of miniature flow regulating valves. Read more...
More Product Announcements from Lee Co. (The)The Lee Company's new 093 Lee Chek® is an ultra miniature, precision, side-exit check valve. This 0.093" diameter check valve is based on the same field-proven technology as the 0.187" diameter side exit Lee Chek. Read more...
More Product Announcements from Lee Co. (The)The Lee Company's new LPL2 Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries. The LPL2 pump features a revolutionary port head design that allows tubing connections and manifold mounting. Read more...
More Product Announcements from Lee Co. (The)World's largest self-priming chopper pumps, Capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Read more...
More Product Announcements from Vaughan CompanyVaughan Co. Inc.'s SE Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. Read more...
More Product Announcements from Vaughan CompanyWhen functionality and economics are important criteria in applications exposed to harsh cleaning detergents or in aggressive environments, the NPQP fitting series delivers a viable solution. These fittings are suitable to connect with flexible plastic tubing for a variety of pneumatic applications in such industries as food and beverage, packaging, bio-pharmaceutical, and process. Read more...
More Product Announcements from Festo CorporationFesto Corporation manufactures custom control valves to match your specifications. Read more...
More Product Announcements from Festo CorporationDynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, and VAE series valves for superior performance. Read more...
More Product Announcements from DynaQuip Controls