Smith & Loveless, Inc.

The new EVERLAST™ product line consolidates all of S&L’s above-grade pump station models and equipment options under one single brand. EVERLAST™ pump stations are housed outside of and above the wet well, making operator maintenance dramatically safer, simpler and more economical. Read more...

More Product Announcements from Smith & Loveless, Inc.
Smith & Loveless, Inc.

Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations. Read more...

More Product Announcements from Smith & Loveless, Inc.
Smith & Loveless, Inc.

The X-PELLER® was specifically designed for high volumes of trash pumping applications and low flow conditions in 4" (75-800 GPM), 6" (75-1,000 GPM) and 8" (300-1,700 GPM) vacuum primed and flooded suction Smith & Loveless pumps. Read more...

More Product Announcements from Smith & Loveless, Inc.
HydraCheck Inc.

Hydracheck's FlangeLock Kit keeps all of the your FlangeLock tools safe and secure in a compact, easy to carry package. The other advantage to the FlangeLock kit is having all of the sizes right there at your finger tips. Read more...

More Product Announcements from HydraCheck Inc.
Clippard

These small valves utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media as well as corrosive materials. Made in the USA. Read more...

More Product Announcements from Clippard
Clippard

These new direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. Read more...

More Product Announcements from Clippard
Clippard

Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing has contact with the fluid. Read more...

More Product Announcements from Clippard
Clippard

Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Read more...

More Product Announcements from Clippard
Clippard

The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Read more...

More Product Announcements from Clippard
Clippard

The EVP Series Proportional Control Valves combine the features of the existing EV series valve—long life, low power, and outstanding performance—with the patented "Spider" armature. This combination, and Clippard's reputation for use of high quality components, assures you of true cost savings.... Read more...

More Product Announcements from Clippard