AutomationDirect now offers RuB manual ball valves that bring unmatched versatility, performance, and reliability to fluid and air control applications. Featuring a lifetime warranty, the available offering spans everything from compact micro and mini valves, perfect for tight space OEM builds, to high flow industrial options engineered for demanding environments.
General purpose... Read more...
More Product Announcements from Automationdirect.comSpecifically designed for laboratory environments, the new single-stage rotary vane pump by Agilent MS45 is an ideal fit for a wide range of laboratory workflows. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsPanametrics general-purpose gas
ultrasonic flowmeter Read more...
Measurement Principle
Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the amount of heat that is transferred. By knowing the temperature of the medium, the flow r... Read more...
More Product Announcements from Innovative Sensor Technology IST USA DivisionAir flow meters in ventilators are used to control the airflow, which is an important factor. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow measurement, but they have a relatively large thermal mass. An IST flow sensor enables the possibility to have a better and more accurate adjustment... Read more...
More Product Announcements from Innovative Sensor Technology IST USA DivisionUltra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32”, 1/16” and 1/8” OD metal or stiff plastic tubing. Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component. Read more...
More Product Announcements from Beswick Engineering Co., Inc.DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. Read more...
More Product Announcements from Vooner FloGard LLChelps offshore operator improve ‘enhanced
oil recovery’ performance Read more...
Fail-safe actuators are critical in a number of applications and industries to prevent instances where unexpected events might cause damage to equipment, materials, or personnel. Read more...
More Product Announcements from Indelac Controls, Inc.The DFT® model Excalibur® and GLC® Check Valves, provide tight shut-off and protect other equipment in the system from reverse flow and water hammer. Provides superior performance and is built for reliability, longevity, and low maintenance. View DFT’s video on how a GLC performs against a swing check valve. Read more...
More Product Announcements from DFT Inc.