Beswick MBV-1414-303 ball valve is the ideal choice when a precision ball valve is required. This design is machined with a 1/4-28 UNF thread and contains a relatively large orifice diameter of 0.0125 inch. Smaller than the traditional NPT threaded ball valves this design will save space. It weighs only 34 grams. Manufactured in 303 stainless steel. Read more...
More Product Announcements from Beswick Engineering Co., Inc.The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a consistent outlet pressure despite wide swings in the inlet (source) pressure. Read more...
More Product Announcements from Beswick Engineering Co., Inc.DFT® WLC® Wafer Style Check Valve: Spring-assisted, non-slam design for fluid flow systems. Prevents reverse flow, minimizes leakage, and supports horizontal or vertical installation across multiple ASME classes and sizes. Read more...
More Product Announcements from DFT Inc.Combine a QVT multivariable transmitter with VAP Pitot, DSV, or High Beta conditioner to create a precise, compact air/gas mass flow measurement system for harsh duct conditions… Read more...
More Product Announcements from Eastern InstrumentsWith ±2% accuracy, the CentriFlow® BWS delivers reliable flow measurement of bulk solids at a fraction of the cost of traditional systems. Easy install, low maintenance. Read more...
More Product Announcements from Eastern InstrumentsCut maintenance time and boost performance. The CentriFlow® Mass Flow Meter features no moving parts — reducing downtime, improving safety, and maintaining precision even in abrasive environments. Read more...
More Product Announcements from Eastern InstrumentsVooner FloGard® manufactures and provides high-quality, conical ported, liquid ring vacuum pumps for Wastewater Treatment applications for cities, counties, and other government facilities. Read more...
More Product Announcements from Vooner FloGard LLCBeswick Elbow Push-To-Connect Fitting permits easy tube connecting and disconnecting. The PTCSL-18 contains an adjustable screw and machined with a 10-32 thread. This design accomodates 1/8" OD tubing and incorporates Beswick's captured O-ring face seal technology for a leak tight performance. All of the components are manufactured in 303 stainless steel. Read more...
More Product Announcements from Beswick Engineering Co., Inc.Ideal as a top rail in fencing systems, it serves as the uppermost horizontal support in agricultural, hobby farm, construction, and industrial applications. Read more...
More Product Announcements from MP Metal ProductsThe DFT® model FBC® is an economical, compact, lightweight, insert wafer check valve that easily installs between two flanges. This in-line, spring-assisted design prevents "water hammer" and reverse flow". The FBC® contains all of the proven features of the Basic-Check® valve developed by DFT over 80 years ago. Read more...
More Product Announcements from DFT Inc.