Sierra Instruments, Inc.

The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and saturated or superheated steam. Read more...

More Product Announcements from Sierra Instruments, Inc.
Sierra Instruments, Inc.

Engineers in the Biopharmaceuticals industry require precise control of the gases used in bioreactors. Read more...

More Product Announcements from Sierra Instruments, Inc.
ThermOmegaTech®

ThermOmegaTech®, a leading innovator in thermal control solutions, is proud to announce the launch of the new ITV—Industrial Tempering Valve. This self-operating, easy-to-install valve regulates high-temperature effluent in industrial applications and protects drain lines from damage. Read more...

More Product Announcements from ThermOmegaTech®
Beswick Engineering Co., Inc.

The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the threaded end of the fitting provides a leak-tight seal. Buna-N is the standard O-ring material. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.

Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the fitting makes a leak-tight connection to the mating component. Manufactured in brass, 303 or 316 stainless... Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.

Teflon tubing is popular and has many advantages however it presents challenges when it is connected to fittings. To address this challenge, Beswick designed miniature 10-32 threaded "redundant seal" compression fittings for use with ¼”, 1/8”, 1/16” & 1/32” OD tubing. Our unique design provides an additional seal to the tubing in conjunction with... Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.

Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged “line contact” barb for tubing IDs ranging from 3/16” ID (4.77mm) down to 1/16” ID (1.59mm). The fitting includes two O-rings for a leak-tight seal. Manufactured in brass, 303 or 316 stainless steel. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.

The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. The increased flow capability, low cracking pressure, excellent repeatability and leak tight operation can be used to advantage in a wide range of applications. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.

Beswick space saving M3 threaded, adjustable position elbow fitting ( M3LS) with M3 thread and built-in barb for use with tubing IDs ranging from 2.4 mm (3/32" ID) down to 1.2 mm (3/64" ID). This design is available in brass, 303 or 316 stainless steel and is assembled with Buna-N O-ring Seals for a leak-tight connection. Optional O-ring materials availabe upon request. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.

Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Read more...

More Product Announcements from Beswick Engineering Co., Inc.