Beswick Engineering Co., Inc.

Beswick Engineering introduces additions to its growing line of miniature 10-32 threaded needle valves (NV). Weighing about 10.5 grams in brass, the NVL series valves are an excellent choice for applications where precise flow adjustment is required in a very compact package. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.

Beswick pinch valve (PV-14-10-3) features a manual knurled knob as well as a pneumatic adjustment, allowing for additional flexibility when controlling fluid flow. The options in adjustability, combined with the ability to use the valve as either an on/off valve or a flow control device, offer the user increased versatility. Machined from 303 stainless steel. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Caplugs

Tubing and Containers from Caplugs. Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. Read more...

More Product Announcements from Caplugs
Beswick Engineering Co., Inc.

Beswick miniature M3 corrosion resistant stainless steel compression fitting (M3CB-32) is perfect for demanding applications with aggressive fluids, high pressures and/or temperature extremes. This space saving design is offered for 1/32" (0.79mm) OD stiff plastic or metal tubing. Assemblies are leak free from vacuum to 1,000 psig when used with high pressure metal tubing. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Clippard

Clippard Releases Isolation Valves with Hit & Hold Circuitry

Cincinnati, Ohio – The general principal behind a hit and hold circuit is that the valve is energized to full power for a short period of time before dropping the voltage and current to a specified level. Applications that are sensitive to heat rise can greatly benefit from hit and hold circuits... Read more...

More Product Announcements from Clippard
DFT Inc.

Choosing the right check valve is vital for system reliability and efficiency. Cut maintenance costs by understanding key differences between valve styles. Learn how to specify and size check valves for optimal flow, improved performance, and lower total cost of ownership. Read more...

More Product Announcements from DFT Inc.
DynaQuip Controls

WaterCop® Leak Stop+ system by DynaQuip Controls detects water leaks at a single location within a property, sounds an audible alarm, automatically shuts off the water supply, PLUS will send a closure signal alerting property owners of water shutoff. Now UL approved! Read more...

More Product Announcements from DynaQuip Controls
Kuriyama of America, Inc.

Key Benefits

  • Less Scarp: Cut down on waste and improve operational efficiency.
  • Fewer Leads: Minimize connection points and reduce leak risks.
  • Easier Setups: Save time and money with fewer hose connections.
  • Better Performance: Enjoy improved fluid flow with longer, continuous hose lengths.
Read more...

More Product Announcements from Kuriyama of America, Inc.
DynaQuip Controls

The PYSA DynaMatic Series of high-cycling pneumatically actuated stainless steel valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. Also available in standard port in the PYSG Series. Read more...

More Product Announcements from DynaQuip Controls
DynaQuip Controls

DynaQuip offers two series of electric rotary actuators; our DE and MA series offer AC and DC voltages and provide customers with compact, high-output actuators. Read more...

More Product Announcements from DynaQuip Controls