Eagle Stainless Tube & Fabrication, Inc.

At Eagle, we provide a comprehensive in-house tool and die facility where our skilled team will work with your exact specifications to develop custom tubing that will be ideal for your unique application Read more...

More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.

Precision cutting of stainless steel tubing, free from burrs, is crucial for safety, efficiency, contamination prevention, and meeting quality standards across diverse applications. Read more...

More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.
New England Tubing Technologies

Why Custom Medical Tubing May Be Right For You
Off-the-shelf or custom? What's right for you?
There are hundreds of uses for medical tubing, each with different physical requirements and often times requiring custom configurations. In these situations, New England Tubing provides development and prototype services which allow customers to modify existing designs or creat... Read more...

More Product Announcements from New England Tubing Technologies
New England Tubing Technologies

We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. Read more...

More Product Announcements from New England Tubing Technologies
HydraCheck Inc.

HydraCheck’s Oil Sampling Kit (SFSK-1) makes oil sampling easy (up to 300 PSI [20.7 bar]) with the fluid sample pump that can be used with any M16x2 test point. The kit comes with both standard and international test point connections. The mailable, oil sample bottles are also available for purchase in packs of 10 or 1. Read more...

More Product Announcements from HydraCheck Inc.
Dickow Pump Company, Inc.

The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

Magnetic coupled DICKOW-pumps of the series NMX/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side channel is ideal for the tight space constraints of tanker trucks. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with separate discharge pipe.
The maximum capacity goes up to 700 m³/h. Higher capacities are available on request.
The pump type NCT has been developed for chemical, petrochemical and related industries. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Read more...

More Product Announcements from Dickow Pump Company, Inc.