The series now includes an 8" model with higher flow rates and excellent solids handling, designed to enhance efficiency and durability in demanding applications. Read more...
More Product Announcements from Gorman-Rupp PumpsClippard’s PHV Series Booster Valve packs high flow into a compact, pressure-piloted design. Manifold-mounted, it delivers up to 400 l/min at 100 psig with a 10 ms response. Low power use keeps it efficient and cool, ideal for tight assemblies. Perfect for medical, packaging, and automation systems needing reliable, fast actuation without sacrificing energy efficiency. Read more...
More Product Announcements from ClippardDiscover Agilent online ordering solutions. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsDiscover Agilent dry scroll vacuum pumps for cryogenics and helium recirculation. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsEXAIR’s VariBlast Precision Safety Air Gun has shown its worth in industrial environments, solving problems and winning awards. It has won two 2022 New Product Awards from Professional Tool and Equipment News People’s Choice in the Air Tools category and in Plant Engineering Product of Year Silver Award in Automated Processes category. Read more...
More Product Announcements from EXAIRVooner FloGard® manufactures and provides high-quality, conical ported, liquid ring vacuum pumps for Wastewater Treatment applications for cities, counties, and other government facilities. Read more...
More Product Announcements from Vooner FloGard LLCThe internal end of the quick disconnect assembly (QDC-101-I) allows for quick installation while preventing fluid flow from escaping when disconnected. This assembly needs to be assembled with Beswick's external end (QDC-101-E). Manufactured in brass and stainless steel. Read more...
More Product Announcements from Beswick Engineering Co., Inc.Are you a fan of quantum engineering and computing? Click here to learn why vacuum is essential for these fields. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsThe Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the threaded end of the fitting provides a leak-tight seal. Buna-N is the standard O-ring material. Read more...
More Product Announcements from Beswick Engineering Co., Inc.Bayonet quick disconnects are rated for use up to 3,000 psig. Both the internal (QBI-DB) and external ends (QBE-DB) will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. To connect and disconnect, turn the body a quarter turn. The quick coupler is manufactured in 303 stainless steel and contains Buna-N O-rings. Read more...
More Product Announcements from Beswick Engineering Co., Inc.