Exsenco, LLC

Direct Acting High-Speed Servo Valve The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.​ The result is high-speed response (1.5 msec fr... Read more...

More Product Announcements from Exsenco, LLC
Hartzell Air Movement

Rugged design for the most caustic, corrosive and dangerous chemical market applications. For engineers and maintenance managers—who won’t tolerate (or risk) poor-performing air movement systems in chemical plant applications Read more...

More Product Announcements from Hartzell Air Movement
Kuriyama of America, Inc.

TR1HT - High Temp - 1SN/R1AT

General Applications: Wherever low or continuous high temperatures or
fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life
under "normal" conditions is desired.

Construction:
Tube – Black tube, specifically compounded for... Read more...

More Product Announcements from Kuriyama of America, Inc.
Kuriyama of America, Inc.

General Applications:

  • Air hammer
  • Heavy construction
  • Mining
  • Petroleum transfer
  • Quarry operations
  • Rock drilling
  • Washdown
  • Water jetting
Read more...

More Product Announcements from Kuriyama of America, Inc.
Kuriyama of America, Inc.

Developed to withstand very demanding conditions very high performance in pressure, pulsing and flexing.

Construction: Tube – Oil resistant synthetic rubber and biodegradable hydraulic fluids. Reinforcement – Four/six high tensile steel spirals.
Cover – Abrasion, ozone and hydrocarbon resistant synthetic rubber. Read more...

More Product Announcements from Kuriyama of America, Inc.
Aerzen USA Corp.

There are hardly any limits to the possible applications for AERZEN screw compressors. They can be relied upon to create pressure for the pneumatic transport of powders, bulk goods or ash. They aerate sewage tanks, keep lakes and harbours clear of ice, supply oxidizing air for power plants or start jets for aircraft turbines. Read more...

More Product Announcements from Aerzen USA Corp.
Plast-O-Matic Valves, Inc.

Plastomatic Multi-Purpose Actuator Enables our Ball Valve to Open & Close Automatically - Where No Electricity or Compressed Air is Available ! Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.
Paxton Products, an ITW company

Paxton Products designs & manufactures high performance air delivery systems that are custom-engineered to optimize drying, blow-off, and air rinsing of your products. The process begins with your application: what size, what shape, what speed, how much water or debris is to be blown off, what configurations – then, the Air Delivery Device is engineered to these exact specifica... Read more...

More Product Announcements from Paxton Products, an ITW company
Branham, W.C. Inc.

Compressed air is a common power source in manufacturing and many industrial operations. However, sometimes you need more force to perform a particular task than your shop air can deliver. An air-over-oil intensifier acts as an inline pressure booster for braking or tensioning. But what if space is really limited? Read more...

More Product Announcements from Branham, W.C. Inc.