SWaP & Power: How to Maximize High Density with our connectors CMM 340 and EMM HP
One of the major and ongoing challenges for embedded electronic system designers is managing both signal transmission and power distribution in increasingly confined environments.
To meet these extreme SWaP (Size, Weight, and Power) requirements without compromising reliability, Nicomatic... Read more...
More Product Announcements from Nicomatic North AmericaAltech’s new IP60 60A Pin and Sleeve Devices include plugs and connectors with a durable PA6 housing, brass lamellar spring contacts, strain relief, frame terminals, and an OSHA padlock hole. Read more...
More Product Announcements from Altech Corp. DP 2.0 + HDMI 2.1 2
Features
- Dual‑interface integration
- Space‑efficient PCB layout
- High
Altech offers a broad range of PCB terminal blocks including fixed, plug‑in, and push‑in / spring clamp styles, delivering fast, secure, and tool‑free connections across varied board layouts. Read more...
More Product Announcements from Altech Corp.Nicomatic delivers compact, high-reliability connectors for defense, aerospace, drones, and demanding harsh-environment applications. Read more...
More Product Announcements from Nicomatic North AmericaSaf-D-Grid delivers maximum power in minimal space. Power your data center’s busways, uninterruptible power supplies, power distribution units, and power supply units with a compact connector built to handle impressive voltage and current. Read more...
More Product Announcements from Anderson Power ProductsCompare JST ZER, PH, and XH series connectors for signal, consumer, and industrial applications. Choose compact, legacy, or high-current solutions with confidence. Read more...
More Product Announcements from Win Source ElectronicsOffering nail clips, test terminals and harness board nails.
E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and... Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Smiths Interconnect helps protect crops by charging agricultural drones
As the agricultural industry continues to evolve, manufacturers are looking for new solutions to increase their yields while also limiting their impact on the environment and conserving resources. The use of agricultural drones is one of the ways they are doing this to care for and protect their crops. Unmanne... Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.By assembling to order from stocked components, we reduce lead times and ship fast. Read more...
More Product Announcements from PEI-Genesis