Hydracheck's products help you test, troubleshoot, maintain, and service your hydraulic components & systems.
We will keep your hydraulic system operating safely and effectively with thousands of parts in stock and same day shipping on in-stock items.
Request a catalog or search our catalog today. Read more...
More Product Announcements from HydraCheck Inc.HALT/HASS/AccESS is a new generation of testing methods.
It can quickly reveal the environmental stress tolerance limit of a product, helping the production department to ensure manufacturing consistency and monitor for defects in the product manufacturing process. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedConverting Validated Manual Titrations to Automated Titrations
During this webinar, Dr. Ernest Parente, Principal Scientist at Cardinal Health Regulatory Sciences, gives recommendations for converting USP manual titration procedures into automated titration procedures. He discusses how to implement the USP compendial tools to demonstrate equivalence between compendial and alternat... Read more...
More Product Announcements from Metrohm USA, Inc.ATMARS , Walk in temperature humidity test chamber, employing a PID algorithm, achieves temperature uniformity of ±1°C, meeting the environmental requirements for precision instrument calibration. It also supports a wide temperature range of -40°C to 80°C, satisfying the constant temperature environment requirements for testing special materials. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedHAST test chambers come in two types:
✅ Unsaturated: Suitable for short-term rapid testing (such as initial screening of product waterproofing performance), temperature and humidity ≤95%RH
✅ Saturated: Used for long-term reliability verification (such as battery/chip life testing), capable of achieving 100%RH saturation. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedBenefits
- Micro samples
- Low solvent consumption
- Cell temperature control
- Enclosed solvent tanks
- Fully automatic
- Local interface
- Supports Modbus
- Remote stand by option
Benefits
- Cycle time 10 to 15 minutes (for diesel 10 min. and for gasoline 15 min.)
- Results within ASTM D86 requirements
- Measuring points from IBP to FBP, free programmable
- Core components meet ASTM D86 design
- Optical level measurement for dosing unit and receiver
Benefits
- ASTM compliant optical measurement
- Suitable to also measure cloud point temperature
- Typically no chiller required for cloud point applications
- Network and fieldbus communication
Benefits
- The only ASTM D86 compliant design with flask – condenser – receiver
- Capability to reduce cycle time by Rapid Analysis Mode (RAM)
- Complete boiling curve can be measured from IBP to FBP
- Suitable for operation at pressure below atmospheric pressure
- De-coking feature
- Network and fieldbus communication
Benefits
- Flash point temperature continuously measured
- No coking of measuring cell
- Wide temperature range from 25 to 180°C
- ASTM correlation based on catalytic reaction
- Network and fieldbus communication