Announcements
From November 2-5, 2026, our specialists will be in Abu Dhabi showcasing the latest innovations in explosion protection, digitalization, and power distribution for hazardous areas.
(read more)BARTEC’s new Ex de Modular Energy Distribution Panel Series simplifies power distribution in hazardous areas. ATEX- and IECEx-certified for Zones 1/21 and 2/22, the configurable platform supports applications up to 1,000 A. Its modular GRP or stainless-steel design enables faster engineering, easier installation and maintenance, plus flexible expansion for new-build and retrofit pr...
(read more)Have you always wanted to learn about basics in explosion protection? Now it’s your chance! BARTEC Academy is expanding its explosion protection training portfolio with new online courses in English language, complementing our established offerings in German language.
(read more)Benefits
- Micro samples
- Low solvent consumption
- Cell temperature control
- Enclosed solvent tanks
- Fully automatic
- Local interface
- Supports Modbus
- Remote stand by option
Benefits
- Cycle time 10 to 15 minutes (for diesel 10 min. and for gasoline 15 min.)
- Results within ASTM D86 requirements
- Measuring points from IBP to FBP, free programmable
- Core components meet ASTM D86 design
- Optical level measurement for dosing unit and receiver
Benefits
- ASTM compliant optical measurement
- Suitable to also measure cloud point temperature
- Typically no chiller required for cloud point applications
- Network and fieldbus communication
Benefits
- The only ASTM D86 compliant design with flask – condenser – receiver
- Capability to reduce cycle time by Rapid Analysis Mode (RAM)
- Complete boiling curve can be measured from IBP to FBP
- Suitable for operation at pressure below atmospheric pressure
- De-coking feature
- Network and fieldbus communication
Benefits
- Flash point temperature continuously measured
- No coking of measuring cell
- Wide temperature range from 25 to 180°C
- ASTM correlation based on catalytic reaction
- Network and fieldbus communication
Benefits
- ASTM compliant capillary type viscometer
- Kinematic viscosity directly and continuously measured
- Integral measurement of density
- Calculation of dynamic viscosity
- Unparalleled temperature stability of ± 0.02K
- Hagenbach correction not necessary
- No maintenance approach (no oil bath, no pump)
- Ne...
Intrinsically Safe BLE, Wirepas and Quuppa Anchor
Benefits
- ATEX, UKCA and IECEx Zone 0, 20, and M1 certified
- cMETus Class I, II, III Division 1, Zone 0 and 20 certified
- 2 x SAFT LS14500 Replaceable AA batteries
- Upto 5 years battery life
- Ultra rugged design suitable for a range of harsh and hazardous areas
- Easy to ins...
Hazardous Area Worker Location Tag
- Accurately locate your workers in hazardous and non-hazardous areas
- Leverage hybrid technology, Wi-Fi, LF and BLE for accurate indoor and outdoor tracking
- Each tag is fitted with an emergency call button
- Fully certified for use in ATEX and IECEx hazardous areas.
Zone 1/Div 1 Wireless Enclosure System
Benefits
- Intrinsically safe RF outputs
- Easy to install and maintain
- ATEX & IECEx Zone 1 and 21 certified
- US & Canada Class I Div 1 / Zone 1 and 21 certified
- Use any wireless technology from any vendor
Junction Box for EMK / EKL medium premium
Benefits
- Chemical-resistant
- Temperature-resistan
t - Flame-retardant
- For use in ex areas with surface resistance >109 Ohm
- Absolutely corrosion-proof
- Seawater-proof
High temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Steam purging possible
- Wide operating temperature range
- Simple installation thanks to its high flexibility
- Corrosion-proof and resistant to chemical attack thanks to its outer high temperature fluoropolymer protective jacket
High temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be cut to length at random thanks to its parallel current supply
- Corrosion-proof and resistant to most chemicals thanks to its fluoropolymer protective outer jacket
- Simple installation thanks favourable dimensions
Mid temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be used in temperature class T4 in Ex area
- Can be cut to any length thanks to its parallel circuit configuration
- Simple installation thanks to its high flexibility and favourable dimensions
- Corrosion-proof and resistant to chemical attack tha...
World's most compact 5G Smartscanner for Zone 0/Zone 1/Division 1
(read more)Aircraft Refueling
Benefits
- Easy to operate
- Different languages available
- Calibrated accurate measurement technology
- 3 month data base
- Up to four measuring turbines in parallel adoptable
- Optional temperature compensation
- Online Invoicing System
- Integration of Dispatch system
- Customizable in...
Ex e high quality stainless steel enclosure for use in zone 1/2 21/22
Benefits
- Stainless steel AISI 316L
- Flexible product range with many standard sizes
- Custom size or design on request
- Hinged with screws from size 20 x 20 cm
- Standard IP66/67/68 ingress protection
- Multiple grounding points
- May be combined as...
Ex d / de IIC Stainless steel enclosure for use in Zone 1/2 21/22
Benefits
- Stainless Steel AISI 316L/CF-3M
- ATEX/IECEx approved
- Flexible product range with many standard sizes
- Ingress protection, IP66 as standard, to meet harsh environment.
- Wide temperature range
- Many cable entry possibilities
- May be used with.../li>
Explosion proof aluminium enclosure with UL certificate
Benefits
- for use in Hazardous Locations Class I, II, – Groups B, C, and D, Groups E, F, and G
- Environmental ratings: Type 1, 4 and 4X
Explosion proof aluminium enclosure with UL certificate
Benefits
- for use in Hazardous Locations Class I, II, and III – Groups B, C, and D, Groups E, F, and G
- Group IIB+H2
Ex d IIB+H2 aluminium enclosure for zone 1/2 - 21/22
Benefits
- Group IIB+H2
- Aluminium alloy
- IP 66
- Available with glass window on the cover for viewing internal instruments.
up to 100 A
Benefits
- 3P + N-Terminal & 4P
- Up to 100 A nominal current
- AC-3, AC-23A, AC-21
- Auxiliary contact up to 5 A
Class I Div. 1-2 and Ex db IIB+H2 aluminium enclosure
Benefits
- NEC certified
- Type 1, 4 and 4x
- ATEX and IECEx certified
- Different configurations available
Bluetooth, for Zone 2/22 and Class I,II,III Div 2
Benefits
- Extraordinary scanning range
- 100,000 + scans per charge
- Captures up to 20 barcodes simultaneously
- Ultra-rugged
- Widest range of supported interfaces
Low temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be cut to any length thanks to its parallel current supply
- Corrosion-proof and resistant to effects of chemicals thanks to its protective jacket
- Electrically and mechanically protected by a tinned copper braid
- Simple installation thanks to it...
High temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Steam purging possible
- Can be cut to any length thanks to its parallel current supply
- Corrosion-proof and resistant to most chemicals thanks to its outer sheath
- Electrically and mechanically protected by a nickel-plated copper braiding
- ...
The most versatile Android™ tablet for hazardous areas
- Rugged design optimized for hazardous environments
- Fast Qualcomm® 6490 processor delivers unmatched power and performance
- 10″ super bright display
- Meets any barcode scanning need with the optional SE55 scan engine
- Fast and versatile wireless connectivity w...
for Zone 2/22
Benefits
- Rugged design optimized for hazardous environments
- Fast Intel® Core™ Ultra 5 delivers unmatched power and performance
- 10″ super bright display
- Meets any barcode scanning need with the optional SE55 scan engine
- Fast and versatile connectivity with Wi-Fi 7 and 5G options
- Powered b...
The most compact and capable smartphone camera system for Zone 0/Zone 1/Division 1 - 48 MP rear, 8 MP front and 4K video
(read more)Benefits
- ASTM compliant cylinder piston design with 4:1 expansion
- Suitable for high pressure applications (LPG)
- Suitable for high viscous samples (Crude Oil) without flushing cycles
- No maintenance approach
- Integral temperature control unit
- Network and Modbus communication
Next-generation Zone 1 enclosure for access points,radios and gateways
Benefits
- Small SS316L enclosure with low weight certified for use in hazardous areas.
- Radio frequency transparent dome.
- Mounting bracket for easy installation.
Zone 2/Div 2 Wireless Enclosure System
Benefits
- Use any wireless technology, from any vendor
- Lightweight from 7.8Kg (approx. excluding AP)
- Easy to install and maintain
- ATEX and IECEx Zone 2 and 22 certified
- MET Class I, II Division 2 and Zone 2 certified
- Available in four standard sizes. Custom sizes available on req...
Small Quantity Delivery
Benefits
- Easy to operate
- Calibrated accurate measurement technology
- No need for gas separator device or specific fine filter
- Simplified delivery of different products with no need for pumping back and no mixing
- Tamper-proof
- Simplified operation and logistics
- Automated loading and unlo...
for Zone 2/22 and Class I,II,III Division 2
Benefits
- World-class proven ultra-rugged design
- New Qualcomm platform delivers 2.5x times more processing power and support to Android 18
- Latest in wireless connectivity with Wi-Fi 6E and 5G (data only)
- Unmatched scanning performance with up to 30.5m reading range
- New optional front...
for Zone 1/21
Benefits
- capacitive touch display
- low reflection due to “optical bonding”
- display resolution of 1920 x 1080 pixels
- Windows Operating System for external visualisation software
- front panel mounting for easy installation and integration
for zone 1/21 - compatible with: Siemens / SIMATIC RF1000
Benefits
- Transparent plastic enclosure for RF installations
- GMP-compliant installation behind a BARTEC RF front panel cover
- Installation in a housing with Bartec window for zone 1/21
Benefits
- Easy installation
- Certified for zone 1 and 21
- Globally certified
- High IP rating up to IP67
- and NEMA 4X
- Configurator for customer-tailored solutions
Proven optical trace moisture measurement for gases and liquids in demanding industrial processes
(read more)Configure your iWAP or your EXgate to your own specifications using our new online configurator.
(read more)