The LaserNet 200 Series by Spectro Scientific offers advanced oil analysis through direct imaging of particles, providing accurate wear and contamination data for machinery. Ideal for fleet maintenance and industrial applications, it enhances equipment reliability by delivering precise particle size and shape classification without sample preparation. Read more...
More Product Announcements from AMETEK Spectro ScientificThe InfraCal 2 ATR-SP is a portable, durable analyzer for fast, precise measurement of oil in water, TPH in soil, and FOG in wastewater. Using hexane, pentane, or Vertrel MCA, it aligns with EPA 1664, measuring down to 0.3 ppm in water and 3 ppm in soil. Equipped with a stainless steel HATR stage, it replaces the original InfraCal HATR-T2 for global TOG/TPH analysis. Read more...
More Product Announcements from AMETEK Spectro ScientificThe InfraCal 2 TRANS-SP is an advanced analyzer for rapid, accurate detection of oil in water and soil. Ideal for environmental monitoring, it provides reliable, lab-quality results in minutes, meeting industry standards for compliance and safety. Its rugged design ensures dependable performance even in the harshest conditions Read more...
More Product Announcements from AMETEK Spectro ScientificThe Spectroil M fuel analyzer detects ash-forming contaminants like sodium, potassium, and vanadium that cause corrosion or deposits at turbine temperatures. Utilizing the reliable rotating disc electrode (RDE) technique, it measures trace quantities of dissolved or suspended particles, ensuring accurate and effective fuel quality control. Ideal for both marine and industrial applications. Read more...
More Product Announcements from AMETEK Spectro ScientificThe Infracal 2 ATR-B Biodiesel in Diesel Analyzer offers precise and rapid analysis of biodiesel content in diesel fuels. Equipped with advanced ATR technology, it ensures reliable results, helping users maintain fuel quality and comply with industry standards. Ideal for blending and quality control. Read more...
More Product Announcements from AMETEK Spectro ScientificRoutinely monitoring water concentration in oil is an important part of any oil condition monitoring program. Water can enter the oil as a result of environmental conditions, condensation from cooler areas of the equipment, and/or compromised seal integrity. AMETEK Spectro Scientific's FluidScan would be a useful tool to use on-site to monitor moisture ppm values... Read more...
More Product Announcements from AMETEK Spectro ScientificThe InfraCal 2 ATR-E Ethanol in Gasoline Analyzer delivers precise ethanol concentration measurements in gasoline. Utilizing advanced ATR technology, it ensures quick, accurate results with minimal sample preparation, making it ideal for fuel quality testing and compliance. Read more...
More Product Announcements from AMETEK Spectro ScientificFew industries have gone untouched by the adoption of Artificial Intelligence and the demand for high-performance computing continues to surge. To accommodate these advancements, computing power is compacted into a smaller footprint in high-density data centers. With CSZ test chambers, technology pioneers can ensure their facilities are built to withstand the demanding conditions of AI. Read more...
More Product Announcements from Cincinnati Sub-Zero ProductsAs companies begin constructing new solar plants and increasing the capacity of their existing facilities, manufacturers and researchers must perform rigorous environmental tests to determine the quality of their technology and ensure solar panels conform to industry standards and safety requirements. CSZ test chambers are engineered to meet these qualifications. Read more...
More Product Announcements from Cincinnati Sub-Zero ProductsVideo: Panelized vs Welded Walk-in Chambers: Which is Best for Your Testing Needs? Read more...
More Product Announcements from Weiss Technik North America, Inc.