ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics. Read more...
More Product Announcements from World Star TechEnvironmental Growth Rooms are equipped with multi-tier growth modules tailored for plant cultivation. Read more...
More Product Announcements from AralabFitoClima rooms for Medical plants are designed to handle every stage of medicinal plant and cannabis growth. Read more...
More Product Announcements from AralabBFx-02 Frequency Extension Base enables streamlined, affordable mmWave RF testing and can be paired with your choice of new extenders. By decoupling mmWave testing from the VNA, we’ve made it possible for engineers in production, ATE, and OEM manufacturing to extend their reach into the mmWave spectrum. Read more...
More Product Announcements from Copper Mountain TechnologiesThe device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness.
ID measurement range, mm 18...30
ID measurement error, mm ±0.05
Discreteness of indication, mm 0.01
Space resolution, points/turnover 700
Measurement depth from the pipe end, mm 155...307
Operation of... Read more...
More Product Announcements from RIFTEK EUROPE Sp. z.o.o.We are pleased to invite you to an online seminar designed for manufacturing professionals facing challenges related to human error, productivity improvement, process management, and quality management.
This is a beginner-level “Poka-Yoke Webinar,” where we explain an easy-to-start image recognition system using slides and videos.
Please feel free to join us. Read more...
More Product Announcements from Daitron Co., Ltd.Why Oxygen Shapes Extracellular Vesicle Quality Read more...
More Product Announcements from BakerMini Probes - Ideal for Measurements in Confined Spaces
The Mini Probe is a compact, low profile transducer that is ideal for measurement in confined spaces, such as bores. The transducer is based on a parallel spring structure that ensures excellent repeatability over a long working life, even when rotated in bores that have key slots or lubrication ports.
A Tungsten... Read more...
Solartron's MicroFlex - Our Smallest Specialist Transducer Yet
MicroFlex, a Micro Single Leaf Flexure, which has Solartron quality ruggedness and accuracy in a tiny package; Just 5.5 mm high.
Key features:
- Measures just 16.5 long x 5 wide x 5.5mm High
- 0.4mm measurement range
- 17-7PH Steel Body for Maximum Performance<.../li>
The FluoroCheck II provides benchtop and field monitoring of petroleum oils in: Read more...
More Product Announcements from Arjay Engineering