Holykell Technology Company Limited

UE3003 is a compact ultrasonic level sensor offering precise, non-contact liquid measurement. With wide-range options, temperature compensation, fast response, and robust protection, it’s ideal for tanks, rivers, and industrial applications requiring reliable real-time level monitoring. Read more...

More Product Announcements from Holykell Technology Company Limited
Marposs Corp

Meet Marposs solutions designed for comprehensive testing and control of electric motors and their components — with full integration into your production line. Read more...

More Product Announcements from Marposs Corp
SICK

SICK’S NEW COMPACT OD200 SHORT-RANGE DISTANCE SENSOR DELIVERS HIGH PERFORMANCE EVEN ON COMPLEX SURFACES COMBINING EFFORTLESS USABILITY WITH UNBEATABLE PERFORMANCE, THE SICK OD200 µM OPTICAL DISPLACEMENT SENSOR PROVIDES FAST, STABLE AND PRECISE SHORT-RANGE MEASUREMENT ACROSS A HOST OF APPLICATION SCENARIOS.SICK has launched the new OD200, a compact laser distance senso... Read more...

More Product Announcements from SICK
Nicomatic North America

CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements.

Main features:

  • Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins)
  • 2mm pitch
  • Board-to-board, board-to-wire,...
Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

OPTIMUS / SEALED CONNECTOR BASED ON EN4165

Modular, sealed, and meeting the EMI requirements of this standard, Nicomatic now includes in its catalogue a rectangular connector based on the specifications of EN4165.

Lighter and more compact than its circular equivalent "D38999", the EN4165 type of connectors is the solution of choice to get... Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

AMM - Off-The-Shelf connectors - 1mm pitch

AMM connector with 1mm pitch connector is the solution for the most demanding space constraint issues. This high-reliability connector offers 5 standard layouts including 06, 10, 20, 34, and 50 contacts distributed over two rows. It has a minimal footprint, is easy to configure with 5 termination types: male and female straight through PC... Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360° shielding and protection of your cable interconnection. You can use DMM with Flange for... Read more...

More Product Announcements from Nicomatic North America
Eastern Instruments

Combine a QVT multivariable transmitter with VAP Pitot, DSV, or High Beta conditioner to create a precise, compact air/gas mass flow measurement system for harsh duct conditions… Read more...

More Product Announcements from Eastern Instruments
Eastern Instruments

With ±2% accuracy, the CentriFlow® BWS delivers reliable flow measurement of bulk solids at a fraction of the cost of traditional systems. Easy install, low maintenance. Read more...

More Product Announcements from Eastern Instruments
Eastern Instruments

Cut maintenance time and boost performance. The CentriFlow® Mass Flow Meter features no moving parts — reducing downtime, improving safety, and maintaining precision even in abrasive environments. Read more...

More Product Announcements from Eastern Instruments