Accurex Measurement, Inc.

The GapGun Pro2 offers:
�� Wi-Fi or Docking Station upload
�� Instant network connectivity
�� Automated report generation

Quality and production teams can act fast — with the data to back every decision.
#DigitalManufacturing #QualityAssurance #Industry40 Read more...

More Product Announcements from Accurex Measurement, Inc.
Flexible Circuit Technologies, Inc.

A four-layer combination rigid flex circuit has four conductive copper layers. Typically, a four-layer has two flexible layers and two rigid layers. Read more...

More Product Announcements from Flexible Circuit Technologies, Inc.
Flexible Circuit Technologies, Inc.

Flexible printed circuits were originally designed as a replacement for traditional wire harnesses. From early applications during World War II to the present, growth and proliferation for flex circuits and flexible printed circuit boards continues exponentially. A flexible circuit in its purest form is a vast array of conductors bonded to a thin dielectric film.

Fro... Read more...

More Product Announcements from Flexible Circuit Technologies, Inc.
Flexible Circuit Technologies, Inc.

Achieve superior savings by attaining expert design support on the front end of your Dual Access Single Sided Flexible Circuit program! Read more...

More Product Announcements from Flexible Circuit Technologies, Inc.
PIC Wire & Cable

In aerospace technology, exceptional signal integrity and minimal insertion loss are crucial for high-frequency applications in the X, Ku, and K bands. PIC Wire & Cable's 50-ohm microwave cable assemblies are meticulously engineered to meet these stringent requirements, delivering outstanding performance that empowers system designers with the flexibility they need to innovate. Read more...

More Product Announcements from PIC Wire & Cable
PIC Wire & Cable

Discover PIC’s lightweight, high-performance aircraft cables crafted to meet aerospace demands. These cables deliver unmatched strength, flexibility, and reliability while reducing overall weight. Achieve durable, signal-integrity solutions without compromising performance. Explore options tailored for your application needs. Read more...

More Product Announcements from PIC Wire & Cable
Sensata Technologies

Our level sensors & switches feature a variety of technologies, materials, and configurations to deliver efficient level detection for standard and custom applications, all while ensuring high performance and safety.
Explore our level sensors & switches selection guide to find the perfect product for your needs! Read more...

More Product Announcements from Sensata Technologies
Rego Electronics Inc.

These connectors allow relative movement between circuit boards for positional adjustments that provides firmly secured connection.
[Applications]
- Automotive
- Communication Equipment
- Industrial Control & Automation
[Features]
- Self-alignment during insertion
- X/Y axis stress absorption; Z-axis tolerance
- Data rates:8 Gbps NRZ/16 Gbps P... Read more...

More Product Announcements from Rego Electronics Inc.
Knick Interface LLC

Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers

The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered for demanding industrial and railway environments, it delivers reliable performance even under harsh con... Read more...

More Product Announcements from Knick Interface LLC
Powell Electronics, Inc.

Winchester’s PowerSnap is an ideal solution for transferring high power from a printed circuit board to anywhere inside a device. PowerSnap’s unique features provide a robust alternative to weak soldered wires, a more reliable alternative to cable lugs, and a better-suited solution than modified RF connectors for harsh environments. Read more...

More Product Announcements from Powell Electronics, Inc.