BinMaster, Inc.

Bulk material acquisition and storage often involves a world-wide resource. Last-mile manufacturers seek seamless supplies, whether materials are delivered by truck or train, from Alabama or Australia. Artificial Intelligence built into supply chain software can connect dots. Read more...

More Product Announcements from BinMaster, Inc.
Strainsert

The Strainsert Wireless Load Pin is a high-performance wireless telemetry solution. Read more...

More Product Announcements from Strainsert
Mouser Electronics

These Sanyo Denki fans deliver high airflow and static pressure in a 120mm by 25mm form factor. The splash-proof fans also feature IP68 water and dust protection and low power consumption. Ideal applications include EV chargers, inverters, storage batteries, and industrial cooling systems. Read more...

More Product Announcements from Mouser Electronics
TPS Elektronik GmbH

Efficiency: 93%

Electrical Phase: 1

Input Voltage: 85-264Vac, 120-370Vdc

Number of Outputs: 2

Output Current: 6.3A

Output Power: 150W

Output Voltage: 24-28V Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Bandwidth: 100MHz

Max. Input Differential Voltage (DC+AC PK): 700V(200X), 70V(20X)

Noise(Full bandwidth):≤ 22mVrms(20X), ≤ 80mVrms(200X)

CMRR: >-26dB(100MHz), >-30dB(10MHz), >-60dB(100kHz), >-80dB(DC)

Delay Time: 11.7ns(20X), 11.7ns(200X)

Input Impedance: 6MΩ/1.67pF(differential), 3MΩ/3.3pF(each input... Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

  • Dimensions (L*W*H)(mm): 101.6*50.8*27.1mm Efficiency: 88% Input Current: ≤1500mA Input Voltage: 90-264Vac, 127-370Vdc Output Current: 3A Output Power: 72W Output Voltage: 24V Weight: Approx. 140g
Read more...

More Product Announcements from TPS Elektronik GmbH
Metrohm USA, Inc.

Introducing the Metrohm i-Raman NxG and Duo -
Full‑Spectrum Insight for Research, Development, and Quality
Workflows

Metrohm USA announces the launch of the i-Raman NxG and i-Raman Duo, two laboratory Raman systems designed to deliver actionable chemical insight across research, development, and quality environments. For scientists who need m... Read more...

More Product Announcements from Metrohm USA, Inc.
Nicomatic North America

Flexible Cables: How to Choose the Right Solution for Your Real Constraints?

Whether your flat flexible cable is integrated inside a control cabinet or an embedded system exposed to extreme vibrations, the requirements are not the same at all. While flat cables are essential for solving weight and space constraints, their reliability depends directly on the environment in which th... Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

When the "click" fails: Designing tactile feedback that lasts

Your user presses a button and nothing feels definite. They press again. On a medical device or a vehicle control, that half-second of doubt is a design failure, even if the signal technically registered.
Tactile feedback is not a detail. It is how the human body confirms that a command has been accepted, without l... Read more...

More Product Announcements from Nicomatic North America
Kaydon Filtration Corporation

The Hidden Threat to Data Center Uptime

Diesel fuel degradation is a silent menace that can compromise the reliability of backup power systems. From the moment it enters your storage tanks, diesel fuel begins a steady process of deterioration—forming sediment, absorbing moisture, and fostering microbial growth. For data centers with Tier III or Tier IV uptime r... Read more...

More Product Announcements from Kaydon Filtration Corporation