TPS Elektronik GmbH

Cooling: Fan 40mm

Dimensions (L*W*H): 150*81.5*40.5mm

Efficiency: 80PLUS

Output Power: 250W

Size: Flex ATX

Socket: C14

Weight: 0.73kg Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Connector: 5.5*2.5*11mm 180°

Dimensions (L*W*H)(mm): 155*64*35mm

Efficiency: DoE Level VI

Input Voltage: 100-240Vac

Output Current: 4.74A

Output Power: 90W

Output Voltage: 19Vdc Read more...

More Product Announcements from TPS Elektronik GmbH
Voltage Multipliers, Inc.

Need Custom Designed HV Power Supplies? VMI has a full staff of engineers and technicians to assist you with your project requirements, from design development to production manufacturing. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Douglas Electrical Components

CircuitSeal™ hermetically encapsulates circuits and connectors in a chemically inert epoxy, protecting against moisture, corrosion, and electrical failure. It enables compact, lightweight designs, supports multiple connection types, and allows non-hermetic connectors to be sealed for cost-effective, high-reliability performance in harsh environments. Read more...

More Product Announcements from Douglas Electrical Components
Douglas Electrical Components

The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. Read more...

More Product Announcements from Douglas Electrical Components
Douglas Electrical Components

All gloveboxes require power, signal, and data transfer without compromising the internal environment. Hermetic feedthroughs enable this while maintaining a reliable seal. Standard connectors like IEC C19 and NEMA 15 and 20 provide flexible, safe solutions based on voltage and current needs, ensuring consistent performance across a range of applications. Read more...

More Product Announcements from Douglas Electrical Components
Conax Technologies

Conax Technologies’ Wake Frequency Solution Builder™ enables you to enter data for the specific SPA you need and receive immediate calculation results, based on ASME and IEC standards. If changes need to be made to the design, you’ll see exactly what they are. If the design is approved, you’ll see confirmation and you can contact Conax to purchase the SPA. Read more...

More Product Announcements from Conax Technologies
IMI Life Science

IMI’s Mass Flow Controllers (MFCs) and Electronic Pressure Controllers (EPCs) deliver precision & stability in ultra-compact and cost-efficient formats. Designed specifically for OEM integration, our solutions eliminate the need for costly and risky in-house development, automate manual processes, and reduce system complexity—without compromising performance Read more...

More Product Announcements from IMI Life Science
PEI-Genesis

EX approved connectors are engineered for use in hazardous environments, meeting stringent U.S. and Canadian Ex-proof standards. These connectors are tested for safe performance in explosive atmospheres—ideal for oil & gas, marine, and industrial applications. PEI-Genesis offers value-added assembly of Amphenol’s Amphe-EX™ and Star-Line EX® series. Read more...

More Product Announcements from PEI-Genesis
Daitron Co., Ltd.

Achieved low ripple noise of 1mVp-p (RFS series)

Medical standards certified (LFS, PFS series)

Low leakage current (RFS, LFS, PFS series) Read more...

More Product Announcements from Daitron Co., Ltd.