LadyBug Technologies LLC

The global shift toward automated and intelligent utility metering systems has driven the adoption of wireless communication technologies for gas, electric, and water metering. These systems rely on highly efficient, low-power RF communication protocols to transmit usage data reliably, often under harsh environmental conditions and strict regulatory constraints. Read more...

More Product Announcements from LadyBug Technologies LLC
AENOR

Aimed at welding personnel, it specifies the requirements necessary for the qualification of operators and fitters for the mechanized and automatic welding of metal materials. Read more...

More Product Announcements from AENOR
AENOR

The UNE-EN 18067:2026 standard specifies the main characteristics and associated test methods for evaluating acrylonitrile-butadiene-styrene (ABS) recyclates intended for use in the production of semi-finished/finished products. Read more...

More Product Announcements from AENOR
TPS Elektronik GmbH

Cable Length: 1500mm

Connector: 2.5*0.7*10mm 180°

Dimensions (L*W*H)(mm): 66*42*65mm

Input Voltage: 100-240Vac

Output Current: 3A

Output Power: 15W

Output Voltage: 5Vdc

Socket: EU

Weight: 0.1kg Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Air Flow: From front to rear

Dimensions (L*W*H)(mm): 435*86*600

Efficiency: 95%(DC to AC), 96%(AC to DC)

Input Current: ≤88A(AC to DC), 87.8A(DC to AC)

Input Power: 50000W(DC to AC)

Input Voltage: 342-460VAC, 570VDC

Output Current: 87.8A(AC to DC)

Output Power: 50000W(AC to DC)

Output Voltage: 570VDC, 342-460VAC

Output Vol... Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Efficiency: 92%

Electrical Phase: 1

Input Voltage: 85-264Vac, 120-370Vdc

Number of Outputs: 2

Output Current: 4.2A

Output Power: 100W

Output Voltage: 24-28V Read more...

More Product Announcements from TPS Elektronik GmbH
Altech Corp.

Altech High Temperature Ceramic Terminal Blocks are built for reliable connections in extreme heat, with ratings from -40 °C to 600 °C and current capacity up to 65A. Read more...

More Product Announcements from Altech Corp.
Nicomatic North America

Press-Fit and SMT Connectors: Optimizing PCB Assembly and Reducing Cycle Times

In the design of embedded electronic architectures, the printed circuit board (PCB) assembly stage is often examined very closely. Cycle times, thermal constraints related to soldering, and manual operations all affect the productivity of your manufacturing lines.

To optimize your processe... Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

SWaP & Power: How to Maximize High Density with our connectors CMM 340 and EMM HP

One of the major and ongoing challenges for embedded electronic system designers is managing both signal transmission and power distribution in increasingly confined environments.

To meet these extreme SWaP (Size, Weight, and Power) requirements without compromising reliability, Nicomatic... Read more...

More Product Announcements from Nicomatic North America