Precision casting (lost wax casting/water glass)
Max.size:800 mm
weight:0.05-100 kg
Tolerance: CT 7-9
Roughness of the casting surface: Ra 6.3-25
Material: carbon steel, alloy steel, stainless steel, aluminum alloy, copper, non-ferrous metal. Read more...
satisfy your different pipe shape design by laser cutting, bending, shrinkage, expand, extrude, stretch bending, welding, Read more...
More Product Announcements from Running Industry Co., LtdThis case highlights how RPWORLD supported a rapidly growing European medical device company in developing a high-end eye diagnostic equipment prototype. By combining CNC machining, 3D printing, and vacuum casting technologies, RPWORLD delivered high-precision structures with EMC performance and fast turnaround, accelerating the product's time-to-market. Read more...
More Product Announcements from RPWORLDRead real case study to show how customzied mechanical manufacturing revolutionizes automotive headlight R&D with rapid prototyping, ensuring superior quality and functionality within tight deadlines. Read more...
More Product Announcements from RPWORLDmid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. Read more...
More Product Announcements from Running Industry Co., LtdThe core function of track rollers is to convert sliding friction into rolling friction to reduce resistance, and provide load-bearing, guiding, and derailment prevention constraints to ensure smooth and precise operation of equipment along the track Read more...
More Product Announcements from Running Industry Co., LtdProduce sheet metal chassis parts, which can be used for slot machines, ATM machines, solar power box, the electron Terminal,casino machine box,Communications cabinets Read more...
More Product Announcements from Running Industry Co., LtdAluminum is one of the most useful metals in manufacturing, and one of the hardest to fabricate cleanly.
Plasma cutting runs around 25,000°F. EDM tops 15,000°F. Even laser, the "cool" option, hits about 5,500°F. All of it creates heat-affected zones that change the metal's properties right at the cut line. Try to control the fumes with a water table, and aluminum's react... Read more...
preforated plates are widely used in the heat dissipation protection covers of mechanical equipment. They are generally made of cold-rolled steel plates and stainless steel plates. We can customize them with various hole diameters and sizes according to the customer's needs Read more...
More Product Announcements from Running Industry Co., Ltdbrake chamber for Commercial truck, Read more...
More Product Announcements from Running Industry Co., Ltd