Simultaneous process monitoring of up to 6 measuring components
Features at a glance
- Simultaneous measurement of up to 6 components plus O2
- Measurement gas flow monitoring and measurement gas pressure detection
- Temperature of the system components up to 200 °C
- Automated sample point switching for up to 3 sample points (optional)...
Instead of masking odors with chemicals, target the source with Sanuvox UV air disinfection. Our technology neutralizes airborne contaminants, eliminating odors permanently and naturally. Give your customers and employees a breath of fresh air. Read more...
More Product Announcements from Sanuvox Technologies, Inc.Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a s... Read more...
More Product Announcements from Ducon Environmental SystemsCyclone Separator: Fluid Catalytic Cracking, FCC is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other valuable products. Residue fluid catalytic cracking RFCC is used for upgrading heavy feedstocks to light products. Therefore, a properly design... Read more...
More Product Announcements from Ducon Environmental SystemsDucon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are... Read more...
More Product Announcements from Ducon Environmental SystemsDucon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride... Read more...
More Product Announcements from Ducon Environmental SystemsFluid Catalytic Cracking (FCC) is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other products. Residue fluid catalytic cracking is the primary technology to upgrade to light products from heavy feed stocks. To ensure oil refineries work efficient... Read more...
More Product Announcements from Ducon Environmental SystemsIf you're looking to reduce odors, this product category includes air purifiers that help reduce odors and improve indoor air quality in garbage rooms and other buildings where strong odors are a problem.
Our odor reduction air purifiers are sized according to the dimensions of the room to be treated. Read more...
Advanced Technology Features in a Ducon Wet Electrostatic Precipitator
Wet Electrostatic Precipitators (WESPs) are critical components in modern air pollution control strategies, particularly in industries where fine particulate matter and mist need to be effectively
captured.
WESPs are highly versatile and effective for controlling a wide range of pollutants and parti... Read more...
More Product Announcements from Ducon Environmental SystemsAdvanced Technology Features in a Ducon Wet Electrostatic Precipitator
Wet Electrostatic Precipitators (WESPs) are critical components in modern air pollution control strategies, particularly in industries where fine particulate matter and mist need to be effectively
captured.
WESPs are highly versatile and effective for controlling a wide range of pollutants and parti... Read more...
More Product Announcements from Ducon Environmental Systems