Fluid Catalytic Cracking (FCC) is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other products. Residue fluid catalytic cracking is the primary technology to upgrade to light products from heavy feed stocks. To ensure oil refineries work efficient... Read more...
More Product Announcements from Ducon Environmental SystemsWildfire smoke remains an issue in Canada and the US! Take control of your air quality with Sanuvox's cutting-edge solutions. Read more...
More Product Announcements from Sanuvox Technologies, Inc.Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride... Read more...
More Product Announcements from Ducon Environmental SystemsHigh efficiency cyclones are a type of separation device used for filtration and containment of particles from gas streams. They operate on the principle of centrifugal force to remove particulates and achieve high collection efficiency, especially for particles above 10 μm.
Key applications and benefits:
- Precleaning...
Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical.
Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes fro... Read more...
More Product Announcements from Ducon Environmental SystemsControlling outbreaks of avian influenza requires a multi-faceted approach, including stringent biosecurity measures and innovative technologies like UV-C air purification. Read more...
More Product Announcements from Sanuvox Technologies, Inc.Sanuvox systems meet the multiple challenges faced by building managers and owners. They are customized to solve IAQ issues. Read more...
More Product Announcements from Sanuvox Technologies, Inc.Kraft Recovery Boiler
Gas Cleaning Systems: Ducon High Efficiency Wet Electrostatic Precipitator is recommended as a primary collector following cascade or cyclone evaporators. Scrubbing with weaker liquor or water will remove submicron particles at efficiencies of 99%.
Ducon E-6 Wet Precipitator offers high dust collection availability and does not deteriorate with age. Af... Read more...
More Product Announcements from Ducon Environmental SystemsThis patented system can be utilized for even the largest air handler units and is sized using Sanuvox proprietary sizing software specific to the facility. It is ideal for any building equipped with a HVAC system. Read more...
More Product Announcements from Sanuvox Technologies, Inc.Eliminate harmful welding fumes and smoke at the source with the Clean Air Industries P1200 Portable Weld Fume Extractor, featuring best in-class draw distance and performance. Read more...
More Product Announcements from Clean Air Industries