Ducon Environmental Systems 

Ducon provides custom engineered High Efficiency Cyclones for a wide variety of applications. Ducon cyclones have been providing exceptional service since 1938.

Ducon Cyclone Collectors are designed for high efficiency and low pressure drop, so that maximum particulate is collected at minimum operating costs. Ducon's cylone collectors are available in several design configurations... Read more...

More Product Announcements from Ducon Environmental Systems 
Ducon Environmental Systems 

Ducon Wet Electrostatic Precipitator (WESP) are available in both horizontal & vertical configuration and are designed to achieve zero opacity and over 99.9% removal efficiency on particles down to 0.01 micron in size (<0.5 mg/Nm3)with 0.5 w.c. pressure drop. Ducon also provides special condensing type of Wet ESP's for control of acid fumes & metal oxides from boilers burning... Read more...

More Product Announcements from Ducon Environmental Systems 
Ducon Environmental Systems 

Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are... Read more...

More Product Announcements from Ducon Environmental Systems 
Gaumer Process

Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. Read more...

More Product Announcements from Gaumer Process