Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your facility. Read more...
More Product Announcements from Clean Air IndustriesIron Mining
In pelletizing operations and other ore preparation beneficiation, sintering and reduction operations, Ducon refractory-lined cyclones and UW-4 Dynamic Scrubbers have become the standards of the industry. The UW-4 Scrubber gained fast acceptance in these applications because it has no small openings to cause clogging. And its wet fan keeps maintenance to a minimum.
... Read more... More Product Announcements from Ducon Environmental Systems9 Key Things to Consider When Selecting a High Efficiency Cyclone Read more...
More Product Announcements from Ducon Environmental SystemsDucon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride... Read more...
More Product Announcements from Ducon Environmental SystemsDucon cyclones, Centrifugal Multivane Scrubbers, Dynamic UW-4 Scrubbers and Venturi scrubbers are used to control dust in driers and calciners and in crushing, screening and conveying areas in all kinds of non-metallic mineral mining, including limestone, clay, gypsum, trona, fluorspar, feldspar, pearlite, lithium, silica and refractories.
The success of Ducon equipment in lime ki... Read more...
More Product Announcements from Ducon Environmental SystemsSulfite Process
Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor.
High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. Read more...
More Product Announcements from Ducon Environmental SystemsDucon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600°F to 2100°F. For ammonia, the range is lower at 1500°F to 18... Read more...
More Product Announcements from Ducon Environmental SystemsSICK tackles low-carbon combustion and cleaner production processes
Renewable energy sources, such as solar and wind, are increasing rapidly. On the other hand, global energy demand is constantly increasing. Industries for manufacturing metal and steel, cement, chemicals, and petrochemicals waste incinerations, and fossil fuels power plants are responsible for a large part of the... Read more...
More Product Announcements from SICKHIGH COLLECTION EFFICIENCY
Any efficiency requirements, however high, can be met.
PRACTICALLY NO RESISTANCE TO AIR FLOW
Ducon Precipitator is actually an open duct; therefore, resistance to air is negligible. This makes it possible to retrofit precipitators into existing systems without major replacement of the duct and the blower.
NO CLOG... Read more...
More Product Announcements from Ducon Environmental SystemsDucon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride... Read more...
More Product Announcements from Ducon Environmental Systems